EN
  • EN
  • DE

TLV70433DBVT

Part No TLV70433DBVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 24V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.1V @ 100mA
Output Current 150mA
Operating Supply Current 4.5μA to 5.5μA
PSRR 60dB (100kHz)
Control Protection Features Over Current, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1109633-TLV70433DBVT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Metering, Safety, Portable Devices, Industrial, Automation & Process Control, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian TLV70433DBVT CAD Model

Description

Overview of Texas Instruments TLV70433DBVT

The TLV70433DBVT from Texas Instruments is a highly efficient, low-dropout (LDO) voltage regulator optimized for a variety of applications. Designed for stability and reliability, this compact component delivers a fixed output voltage of 3.3V with an input voltage range from 2.5V to 5.5V. It is capable of supplying an output current up to 150mA, making it an excellent choice for powering sensitive analog and digital circuits.

Key Features

  • Output Voltage: Precisely regulated 3.3V output to ensure consistent performance.
  • High Accuracy: Offers excellent load and line regulation, maintaining output voltage accuracy within ±2% over the entire operating range.
  • Low Dropout: The low dropout voltage allows the regulator to operate efficiently, even when the input voltage is close to the output voltage.
  • Thermal Protection: Integrated thermal shutdown protection safeguards the device from overheating, enhancing its longevity and reliability.
  • Overcurrent Protection: Built-in current limit feature prevents damage from excessive load conditions.
  • Low Quiescent Current: The device's low quiescent current makes it suitable for battery-powered applications where power conservation is critical.
  • Small Footprint: The SOT-23-5 package is ideal for space-constrained applications.

Applications

The TLV70433DBVT is versatile and can be used in a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power management for microcontrollers and digital ICs
  • Healthcare and medical equipment
  • Consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TLV70433DBVT is no exception. It is designed to meet the rigorous standards of the industry, ensuring performance and durability. The device is RoHS compliant and is designed with the environment in mind, minimizing the ecological footprint of electronic components.

With its combination of features, the TLV70433DBVT from Texas Instruments is an exceptional choice for designers looking for a reliable LDO voltage regulator that offers both precision and efficiency in a compact package.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1114 $50.1300
1,095+ $0.0915 $100.1925
1,695+ $0.0886 $150.1770
2,335+ $0.0857 $200.1095
3,020+ $0.0829 $250.3580
4,040+ $0.0743 $300.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,591 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess