EN
  • EN
  • DE

TLV7044QPWRQ1

Part No TLV7044QPWRQ1
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description AUTOMOTIVE NANO POWER QUAD COMPA / Comparator General Purpose Rail-to-Rail 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Texas Instruments
Packaging Reel - TR
Type General Purpose
Number of Elements 4
Output Type Rail-to-Rail
Voltage - Supply, Single/Dual (±) 1.6V ~ 6.5V
Voltage - Input Offset (Max) 8mV
Current - Quiescent (Max) 315nA
CMRR, PSRR (Typ) 73dB CMRR, 77dB PSRR
Propagation Delay (Max) 3µs
Hysteresis 17mV
Temperature Range - Operating -40°C ~ 125°C
Case / Package 14-TSSOP (0.173", 4.40mm Width)
Mounting Surface Mount
Supplier Device Package 14-TSSOP
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TLV7044QPWRQ1CT,296-TLV7044QPWRQ1TR,296-TLV7044QPWRQ1DKR
Standard Package 2,000
Win Source Part Number 1319853-TLV7044QPWRQ1
Ultra Librarian 3D Model Ultra Librarian TLV7044QPWRQ1 CAD Model

Description

Overview of Texas Instruments TLV7044QPWRQ1

The TLV7044QPWRQ1 is a high-performance, low-power operational amplifier from Texas Instruments, designed specifically for automotive and industrial applications. This device is part of TI's "Automotive Qualified Products" and meets the rigorous standards required for use in the harsh environments typical of automotive applications.

Key Features

  • Low Quiescent Current: The TLV7044QPWRQ1 boasts an ultra-low quiescent current, making it ideal for battery-powered applications where power efficiency is critical.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range, accommodating various automotive and industrial power systems.
  • Robust Design: The device is designed to handle extended temperature ranges, ensuring reliable performance under varying environmental conditions.
  • EMI and RFI Rejection: The op-amp includes features that enhance electromagnetic interference (EMI) and radio-frequency interference (RFI) rejection, minimizing the impact of noise on sensitive electronic systems.

Applications

The TLV7044QPWRQ1 is versatile and can be used in a variety of applications, including:

  • Automotive control systems
  • Power management modules
  • Sensor signal conditioning
  • ADC buffer amplifiers
  • Portable and battery-powered electronics

Package and Quality

The TLV7044QPWRQ1 is available in a TSSOP (Thin Shrink Small Outline Package) format, which is suitable for space-constrained applications. The device also complies with the AEC-Q100 standard for automotive quality, reflecting its high reliability and performance under automotive stress conditions.

Conclusion

With its low power consumption, wide voltage range, and robust design, the TLV7044QPWRQ1 from Texas Instruments is an excellent choice for engineers looking to incorporate a reliable operational amplifier into their automotive or industrial designs. Its EMI and RFI rejection capabilities further ensure that the device can deliver precise performance in environments prone to electrical noise.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Rochester Electronics
93S46DM
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5409 $54.4908
27+ $3.7259 $100.5993
42+ $3.6094 $151.5948
58+ $3.4930 $202.5940
75+ $3.3766 $253.2450
100+ $3.0273 $302.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,990 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess