EN
  • EN
  • DE

TLV705185YFPT

Part No TLV705185YFPT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.85V 0.2A 4DSBGA / LDO Regulator Pos 1.85V 0.2A 4-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 1.85V
Voltage Dropout (Maximum) 0.25V @ 200mA
Output Current 200mA
Operating Supply Current 55μA ~ 315μA
PSRR 80dB ~ 55dB (10kHz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 4-XFBGA, DSBGA
Manufacturer Package 4-DSBGA (0.8x0.8)
Win Source Part Number 797146-TLV705185YFPT
Popularity Medium
Supply and Demand Status Limited
Family Name TLV705
Introduction Date May 18, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLV705185YFPT CAD Model

Description

The TLV705185YFPT is a state-of-the-art low-dropout (LDO) voltage regulator from the renowned manufacturer Texas Instruments (TI). This compact, high-performance component is specifically designed to deliver a stable and precise voltage supply, making it an ideal solution for powering sensitive electronic circuits.

Key Features

  • High Accuracy: The TLV705185YFPT provides excellent regulation with a dropout voltage of just 250mV at a 200mA load, ensuring a consistent output even under varying input conditions.
  • Low Power Consumption: With a quiescent current of only 25µA, this LDO is optimized for battery-powered applications where power efficiency is critical.
  • Wide Operating Range: The device supports an input voltage range from 2.0V to 5.5V, accommodating a broad spectrum of power sources.
  • Fixed Output Voltage: The TLV705185YFPT is designed to deliver a fixed output voltage of 1.85V, which is suitable for many low-voltage electronics.
  • Thermal Protection: It includes built-in thermal shutdown protection to prevent damage from overheating, enhancing the longevity and reliability of both the regulator and the electronic system.
  • Current Limit Protection: The device also features current limit protection to safeguard against excessive input currents that could potentially harm the circuit.

Applications

The versatility of the TLV705185YFPT makes it a perfect choice for a wide array of applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power supply for sensors and microcontrollers
  • Healthcare and medical equipment
  • Consumer electronics

Package and Quality

The TLV705185YFPT comes in a compact, 4-pin YFP package, which is highly suitable for space-constrained applications. Texas Instruments' commitment to quality ensures that this LDO regulator meets the highest standards, providing reliable performance for critical and demanding applications.

For more detailed specifications and application notes, or to request samples, please visit the Texas Instruments website or contact your local TI distributor.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess