Product Overview: TLV707135DQNR by Texas Instruments
The TLV707135DQNR is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to meet the needs of a wide array of applications requiring efficient power management. This LDO regulator boasts a fixed output voltage of 1.35V, which is ideal for powering sensitive electronic components that require a stable and precise voltage supply.
Key Features
- Stable Output Voltage: The TLV707135DQNR provides a fixed 1.35V output, ensuring consistent performance for your electronic devices.
- Low Dropout: With its low dropout feature, this regulator operates efficiently even when the input voltage is close to the output voltage, reducing power loss and improving overall system efficiency.
- High Accuracy: The output voltage accuracy of this LDO is within ±2%, making it suitable for applications that demand high precision.
- Current Rating: It can deliver up to 200mA of continuous output current, making it versatile for various low-power applications.
- Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and current limit features, providing additional safety and reliability for your circuits.
- Small Package: The TLV707135DQNR comes in a compact X2SON package, which is advantageous for space-constrained applications.
Applications
The TLV707135DQNR is suitable for a broad range of applications, particularly where space and power efficiency are critical. It is commonly used in:
- Portable and battery-powered devices
- Wireless communication systems
- Power supplies for sensors and analog ICs
- Microcontroller or microprocessor power supplies
Quality and Reliability
Texas Instruments is renowned for its commitment to quality, and the TLV707135DQNR is no exception. It is designed and manufactured to meet the highest standards, ensuring reliable performance in a variety of operating conditions.