EN
  • EN
  • DE

TLV70736PDQNT

Part No TLV70736PDQNT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.6V 0.2A 4X2SON / LDO Regulator Pos 3.6V 0.2A 4-Pin X2SON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 3.6V
Voltage Dropout (Maximum) 0.25V @ 150mA
Output Current 200mA
Operating Supply Current 50μA
PSRR 70dB ~ 50dB (100Hz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 4-XDFN Exposed Pad
Manufacturer Package 4-X2SON (1x1)
Win Source Part Number 797153-TLV70736PDQNT
Popularity Medium
Supply and Demand Status Limited
Family Name TLV707
Introduction Date July 28, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLV70736PDQNT CAD Model

Description

The TLV70736PDQNT from Texas Instruments is a high-performance, low-dropout voltage regulator designed for applications that require efficient power management and minimal power loss. This regulator is part of the TLV707xx family, which is known for its low quiescent current, making it ideal for battery-powered and low-power applications.

With an output voltage of 3.6V, the TLV70736PDQNT ensures a stable and reliable power supply for a variety of electronic devices, including microcontrollers, sensors, and RF circuits. The device is capable of delivering a continuous output current of up to 200 mA, which is sufficient for most low-power operations.

One of the key features of the TLV70736PDQNT is its low dropout voltage, which allows the regulator to maintain a consistent output voltage even when the input voltage is close to the output voltage. This characteristic is particularly valuable in battery-operated devices, where maximizing the usage of the available battery voltage is crucial.

The TLV70736PDQNT also boasts a fast transient response, which is essential for maintaining voltage stability during sudden changes in load. This makes it an excellent choice for applications that experience frequent shifts in power demand. Additionally, the device includes built-in protection features such as overcurrent protection, thermal shutdown, and reverse current protection, ensuring the safety and longevity of both the regulator and the connected components.

The regulator comes in a compact 6-pin X2SON package, which is space-efficient and suitable for high-density circuit designs. Its small form factor, combined with the low quiescent current of just 35 µA, makes the TLV70736PDQNT an excellent choice for portable electronics where space and power conservation are of paramount importance.

Overall, the TLV70736PDQNT is a versatile and reliable component that offers a balance between performance, power efficiency, and space-saving design, making it a go-to voltage regulator for a wide range of electronic applications.

You May Also Be Interested in

ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess