EN
  • EN
  • DE

TLV7111830DSER

Part No TLV7111830DSER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 1.8V/3V 200MA 6WSON / Over-Current and Thermal Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 1.8V, 3V
Maximum Dropout Voltage -, 0.215V at 200mA
Current - Output 200mA
Current - Quiescent (Iq) 110μA
PSRR 80dB ~ 50dB (10Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-WFDFN
Supplier Device Package 6-WSON (1.5x1.5)
Part Number Series TLV7111830
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807388-TLV7111830DSER
Ultra Librarian 3D Model Ultra Librarian TLV7111830DSER CAD Model

Description

Introducing the TLV7111830DSER Voltage Regulator by Texas Instruments

The TLV7111830DSER is a state-of-the-art voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This compact, high-performance component is engineered to meet the rigorous power management requirements of modern portable and battery-powered devices.

At the heart of the TLV7111830DSER lies a low-dropout (LDO) regulator capable of delivering a fixed output voltage of 1.8V and 3.0V with an impressive accuracy level. The device supports an input voltage range from 2.0V to 5.5V, making it versatile for various applications. With an output current capacity of up to 200 mA for each LDO, it can sufficiently power small microcontrollers, sensors, and other ICs that require stable voltage levels for reliable operation.

One of the key features of the TLV7111830DSER is its low quiescent current, which is particularly beneficial for battery-operated devices where power conservation is paramount. The device's low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, further conserving battery life and improving system performance.

The TLV7111830DSER comes in a compact X2SON package with a footprint of just 1.00 mm x 1.00 mm, making it an ideal choice for space-constrained applications. It also includes a range of safety features, such as over-current protection and thermal shutdown, to safeguard the device and the system it powers from potential damage due to abnormal operating conditions.

With its excellent load and line transient response, the TLV7111830DSER ensures that the output voltage remains stable under dynamic load conditions, which is crucial for maintaining the performance of sensitive electronic components. This, coupled with its low noise performance, makes it an excellent choice for powering RF and analog circuits that demand a clean power supply.

In summary, the TLV7111830DSER from Texas Instruments is a highly reliable and efficient solution for power management in a wide range of electronic devices. Its small size, high accuracy, and low-power operation make it an excellent choice for designers looking to optimize their systems for performance and battery life.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6264 $50.1120
195+ $0.5140 $100.2300
305+ $0.4979 $151.8595
420+ $0.4819 $202.3980
540+ $0.4658 $251.5320
720+ $0.4176 $300.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,630 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess