EN
  • EN
  • DE

TLV71315PDBVT

Part No TLV71315PDBVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.5V
Dropout Voltage-Max 1.02V @ 150mA
Output Current 150mA
Operating Supply Current 75μA
PSRR 70dB to 55dB (100Hz to 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.5V
Voltage - Dropout (Typical) 0.6V @ 150mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 213120-TLV71315PDBVT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV71315PDBVT CAD Model

Description

Overview of Texas Instruments TLV71315PDBVT

The TLV71315PDBVT is a high-performance, low-dropout (LDO) voltage regulator designed by Texas Instruments (TI) to meet the power management needs of a wide array of applications. This LDO offers an output voltage of 1.5V, which is precisely regulated to maintain stable operation even under varying load conditions. The device comes in a compact, 5-pin SOT-23 package, making it an excellent choice for space-constrained applications.

Key Features

  • High Accuracy: The TLV71315PDBVT provides excellent regulation with a low dropout voltage, ensuring a consistent 1.5V output even as the input voltage approaches the output voltage level.
  • Low Dropout: The LDO's low dropout characteristic minimizes the difference between the input and output voltages, enhancing efficiency and allowing operation with very low headroom.
  • Current Capability: This device can deliver up to 150 mA of continuous output current, suitable for powering a diverse set of ICs and peripheral devices.
  • Power Supply Rejection Ratio (PSRR): With an excellent PSRR, the TLV71315PDBVT suppresses fluctuations in the input voltage, providing a stable output for sensitive components.
  • Thermal Protection: The built-in thermal shutdown feature protects the regulator from overheating, enhancing the reliability and longevity of both the device and the system it powers.
  • Stable Operation: It requires minimal external components, typically only a ceramic capacitor on the input and output for stable operation, which simplifies design and reduces total solution size.

Applications

The TLV71315PDBVT is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless and RF systems
  • Microcontroller power supplies
  • Consumer electronics
  • Medical and healthcare devices

With its precision voltage regulation, low quiescent current, and small form factor, the TI TLV71315PDBVT is an optimal solution for designers looking to improve power efficiency and reliability in their next project.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1799 $50.3720
680+ $0.1477 $100.4360
1,050+ $0.1430 $150.1500
1,450+ $0.1384 $200.6800
1,870+ $0.1338 $250.2060
2,500+ $0.1200 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 740 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess