EN
  • EN
  • DE

TLV71330PDBVR

Part No TLV71330PDBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Capacitor-Free, 150-mA, Low-Dropout Regulator | IC REG LINEAR 3V 150MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 3V
Maximum Dropout Voltage 0.54V at 150mA
Output Current 150mA
Current - Quiescent (Iq) 75μA
PSRR 70dB ~ 55dB (100Hz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1270587-TLV71330PDBVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV71330PDBVR CAD Model

Description

Overview of Texas Instruments TLV71330PDBVR

The TLV71330PDBVR is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a stable and reliable power supply in a wide range of applications. This device is capable of providing a fixed output voltage of 3.3V with an output current of up to 150 mA, making it an ideal choice for powering sensitive analog and digital circuitry.

With its low dropout voltage and low quiescent current, the TLV71330PDBVR ensures efficient operation, even at low input voltages and during standby modes, making it suitable for battery-powered devices where power conservation is critical. The device features a typical dropout voltage of just 250 mV at full load, which helps to maximize the battery life in portable applications.

Key Features

  • Output Voltage: Fixed 3.3V with high accuracy.
  • Output Current: Capable of delivering up to 150 mA.
  • Low Dropout: Typical dropout voltage of 250 mV at full load.
  • Low Quiescent Current: Ideal for battery-powered applications.
  • Stable Operation: Requires only a small ceramic output capacitor for stability.
  • Thermal Protection: Integrated over-temperature shutdown feature.
  • Overcurrent Protection: Built-in current limit function for device safety.

Package and Reliability

The TLV71330PDBVR is offered in a small 5-pin SOT-23 package, which is highly appreciated in space-constrained applications. The compact form factor allows for a minimal footprint on printed circuit boards, providing more room for other critical components.

Reliability is a hallmark of Texas Instruments' products, and the TLV71330PDBVR is no exception. It is designed to operate over a wide temperature range of -40°C to +125°C, ensuring consistent performance in diverse environmental conditions. The device's built-in safety features, such as thermal shutdown and overcurrent protection, safeguard the regulator and the downstream components from potential damage due to abnormal operating conditions.

In conclusion, the TLV71330PDBVR from Texas Instruments is a robust and efficient solution for applications requiring a stable 3.3V power supply. Its low dropout, low quiescent current, and compact packaging make it an excellent choice for portable electronics, IoT devices, and other power-sensitive applications.

You May Also Be Interested in

Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Panasonic
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1903 $50.4295
645+ $0.1561 $100.6845
995+ $0.1513 $150.5435
1,370+ $0.1464 $200.5680
1,770+ $0.1415 $250.4550
2,365+ $0.1269 $300.1185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,490 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess