The TLV73315PDQNR from Texas Instruments is a highly efficient, low-dropout voltage regulator designed to deliver a fixed output voltage of 1.5V with a maximum output current of 300mA. This advanced power management integrated circuit (IC) is part of the TLV733 series, renowned for their low quiescent current, which makes them particularly suitable for battery-powered and low-power applications.
Key Features:
- Output Voltage: Fixed 1.5V with excellent regulation accuracy, ensuring stable operation for sensitive electronic components.
- High Output Current: Capable of supplying up to 300mA, making it suitable for a wide range of applications from microcontrollers to RF circuits.
- Low Dropout: The low dropout feature allows the regulator to maintain output voltage regulation even when the supply voltage is very close to the output voltage, enhancing efficiency and battery life.
- Low Quiescent Current: An ultra-low IQ of typically 25µA at no load, which significantly extends battery life in portable applications.
- Stable with Ceramic Capacitors: The device is stable with ceramic output capacitors, ensuring reliability and simplifying design considerations.
- Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the device and the system under extreme conditions.
- Small Package Size: Available in a compact X2SON package, it is ideal for space-constrained applications.
Applications:
The TLV73315PDQNR is versatile and can be used in a variety of applications, including:
- Portable and battery-powered devices
- Wireless communication systems
- Power supply for sensors and microcontrollers
- Healthcare and medical equipment
- Consumer electronics
With its combination of low dropout, low quiescent current, and high output current capabilities, the TLV73315PDQNR voltage regulator is an excellent choice for designers looking to optimize power consumption and prolong battery life in their devices. Texas Instruments' commitment to quality and reliability ensures that this component will deliver consistent performance across a range of applications.