EN
  • EN
  • DE

TLV73328PQDBVRQ1

Part No TLV73328PQDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.8V 300MA SOT23-5  /  Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 2.8V
Voltage Dropout (Max) 0.29V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 78 µA
Control Features Enable
Protection Features Over Current, Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TLV733
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TLV73328PQDBVRQ1TR,296-TLV73328PQDBVRQ1DKR,296-TLV73328PQDBVRQ1CT
Standard Package 3,000
Win Source Part Number 959759-TLV73328PQDBVRQ1
Ultra Librarian 3D Model Ultra Librarian TLV73328PQDBVRQ1 CAD Model

Description

TLV73328PQDBVRQ1 Voltage Regulator by Texas Instruments

The TLV73328PQDBVRQ1 is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to meet the rigorous standards of the automotive industry. With its wide input voltage range and low quiescent current, this component is ideal for battery-operated systems, providing a stable and efficient power supply.

Key Features

  • Output Voltage: The device offers a fixed output voltage of 2.8V, suitable for a variety of low-voltage applications.
  • High Accuracy: Ensures tight regulation with an accuracy level of 1% over the entire temperature range, which is critical for sensitive electronic systems.
  • Current Capacity: Capable of delivering up to 300mA of output current, making it suitable for powering a range of ICs and microcontrollers.
  • Low Dropout: Features a low dropout voltage, enabling it to maintain regulation with minimal difference between the input and output voltages, thus improving efficiency.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the device and the system from damage due to overheating and excessive current draw.
  • Power Good Output: Includes a 'power good' output signal that indicates when the output voltage is within its regulation thresholds, which is useful for power sequencing and system monitoring.
  • Stable with Low ESR Capacitors: The LDO is stable with ceramic capacitors as low as 1µF, offering flexibility in design and cost savings.
  • Automotive-Qualified: Meets AEC-Q100 standards, ensuring reliable performance under the harsh conditions typically found in automotive environments.

Applications

The TLV73328PQDBVRQ1 is particularly suited for automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), body control modules, and other in-vehicle electronics. Its robustness and reliability also make it a good choice for industrial and telecommunication applications where stable voltage supply is critical.

With its compact SOT-23 package, the TLV73328PQDBVRQ1 can be easily integrated into space-constrained designs, providing a high-quality power solution that enhances the overall performance and longevity of electronic systems.

You May Also Be Interested in

Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Panasonic
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3562 $51.6490
345+ $0.2923 $100.8435
530+ $0.2832 $150.0960
730+ $0.2740 $200.0200
945+ $0.2649 $250.3305
1,265+ $0.2375 $300.4375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess