EN
  • EN
  • DE

TLV73333PQDRVRQ1

Part No TLV73333PQDRVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 300MA 6WSON / Capacitor-Free, 300-mA, Low Dropout (LDO) Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 3.3V
Maximum Dropout Voltage 0.27V at 300mA
Current - Output 300mA
Current - Quiescent (Iq) 62μA
PSRR 68dB ~ 28dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Current Limit, Thermal Shutdown, UVLO
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2x2)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803708-TLV73333PQDRVRQ1
Ultra Librarian 3D Model Ultra Librarian TLV73333PQDRVRQ1 CAD Model

Description

Overview of TLV73333PQDRVRQ1 from Texas Instruments

The TLV73333PQDRVRQ1 is a high-performance, low-dropout (LDO) voltage regulator designed by Texas Instruments specifically for automotive and industrial applications. This voltage regulator offers a fixed output voltage of 3.3V, which is ideal for powering sensitive microcontrollers, sensors, and other electronic components that require a stable and precise voltage supply.

Key Features

  • High Accuracy: The device provides excellent regulation with a low dropout voltage, ensuring a consistent 3.3V output even when supply voltage varies.
  • Low Dropout: With a low dropout voltage, the TLV73333PQDRVRQ1 can continue to provide a regulated output even when the input voltage is close to the output voltage, maximizing efficiency.
  • Thermal Protection: It includes thermal shutdown protection that safeguards the device and the system from overheating.
  • Current Limit Protection: The built-in current limit feature protects the regulator from damage due to excessive load conditions.
  • Stable with Low ESR Capacitors: The device is stable with ceramic capacitors, which have low equivalent series resistance (ESR), reducing the overall solution size and cost.
  • Automotive Qualified: As a Q1 device, it meets the rigorous standards required for automotive applications, including stability under a wide temperature range and resistance to vibration and shock.

Applications

The TLV73333PQDRVRQ1 is particularly suitable for automotive applications such as infotainment systems, advanced driver assistance systems (ADAS), and other electronic systems that demand high reliability and performance. Additionally, it is well-suited for industrial applications that require a fixed 3.3V power rail.

Package and Availability

This voltage regulator is available in a small, leaded package that is easy to solder onto a printed circuit board (PCB). The package is designed to optimize thermal performance and minimize the footprint on the PCB, making it an excellent choice for space-constrained applications. For purchasing and availability information, customers can visit the Texas Instruments website or contact authorized distributors.

The TLV73333PQDRVRQ1 represents Texas Instruments' commitment to providing robust and reliable power solutions for demanding automotive and industrial environments.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3656 $51.1840
335+ $0.3000 $100.5000
520+ $0.2906 $151.1120
715+ $0.2813 $201.1295
920+ $0.2719 $250.1480
1,235+ $0.2438 $301.0930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,393 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess