EN
  • EN
  • DE

TLV76601QWDRBRQ1

Part No TLV76601QWDRBRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 500MA 8SON / Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 16V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 14.6V
Voltage Dropout (Max) 0.75V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 80 µA
PSRR 70dB ~ 46dB (1kHz ~ 1MHz)
Control Features Current Limit, Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount, Wettable Flank
Case / Package 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TLV76601QWDRBRQ1TR
Standard Package 3,000
Win Source Part Number 1317113-TLV76601QWDRBRQ1
Ultra Librarian 3D Model Ultra Librarian TLV76601QWDRBRQ1 CAD Model

Description

The TLV76601QWDRBRQ1 is a high-quality, automotive-grade Low-Dropout (LDO) voltage regulator designed and manufactured by Texas Instruments. This component is specifically engineered to meet the rigorous demands of automotive applications, offering a stable and reliable power supply solution for various in-vehicle systems.

Key Features

  • Output Voltage Range: The device provides a fixed output voltage that ensures precise power delivery, tailored to the specific needs of automotive electronics.
  • High Output Current: Capable of delivering up to 500 mA of output current, the TLV76601QWDRBRQ1 is suitable for powering a wide range of sensors, microcontrollers, and other critical automotive components.
  • Low Dropout Voltage: With its low dropout feature, the regulator maintains output voltage stability even when the input-to-output voltage differential is minimal, ensuring efficient operation across various conditions.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature provides additional safety by preventing the device from overheating, thus safeguarding the electronic system it powers.
  • Overcurrent Protection: The LDO includes overcurrent protection to prevent damage from unexpected surges in demand, ensuring long-term reliability and performance.
  • Wide Operating Temperature Range: Designed to withstand the extreme temperatures of automotive environments, the TLV76601QWDRBRQ1 operates effectively across a broad temperature range.
  • Qualified for Automotive Applications: The device meets the stringent AEC-Q100 standards for automotive qualification, which testifies to its durability and robustness for use in vehicles.

Applications

The TLV76601QWDRBRQ1 is ideal for various automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), body control modules, and other electronic systems requiring a stable and reliable power supply. Its performance and protective features make it a go-to choice for designers seeking to enhance the safety and efficiency of their automotive products.

Package and Availability

This LDO voltage regulator is available in a compact, surface-mount package, which allows for space-efficient PCB design and is convenient for automated assembly processes. The TLV76601QWDRBRQ1 is part of Texas Instruments' commitment to providing high-quality power management solutions for the automotive industry.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6704 $50.2800
185+ $0.5501 $101.7685
285+ $0.5329 $151.8765
390+ $0.5157 $201.1230
505+ $0.4985 $251.7425
675+ $0.4469 $301.6575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83,900 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess