EN
  • EN
  • DE

TLV803EA17DPWR

Part No TLV803EA17DPWR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 5X2SON  /  Supervisor Open Drain or Open Collector 1 Channel 5-X2SON (0.8x0.8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Texas Instruments
Package Tape & Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 1.7V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 130ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 5-XFDFN Exposed Pad
Supplier Device Package 5-X2SON (0.8x0.8)
Base Product Number TLV803
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TLV803EA17DPWRDKR,296-TLV803EA17DPWRCT,296-TLV803EA17DPWRTR
Standard Package 3,000
Win Source Part Number 1151465-TLV803EA17DPWR
Ultra Librarian 3D Model Ultra Librarian TLV803EA17DPWR CAD Model

Description

Product Overview: Texas Instruments TLV803EA17DPWR

The Texas Instruments TLV803EA17DPWR is a precision voltage supervisor designed to monitor power supplies in digital systems. It ensures that microprocessors, FPGAs, DSPs, and other sensitive digital circuits operate at optimal voltage levels. This product is essential for systems that require a high degree of reliability and accuracy, as it helps to prevent data corruption and system failures due to undervoltage conditions.

Key Features

  • Voltage Supervision: The TLV803EA17DPWR provides a precise 1.7V voltage threshold, ensuring that connected components receive a stable and appropriate supply voltage.
  • Reset Delay Time: It features an adjustable delay time that allows designers to set the duration for which the reset output remains active after the monitored voltage drops below the threshold.
  • Low Power Consumption: With its low quiescent current, this voltage supervisor is an excellent choice for battery-powered and energy-efficient applications.
  • Open-Drain Reset Output: The open-drain reset output can be connected to various logic levels, providing versatility in interfacing with different system components.
  • Temperature Range: It operates over a wide temperature range, making it suitable for industrial and automotive applications that experience extreme temperature variations.

Applications

The TLV803EA17DPWR is ideal for a wide range of applications, including:

  • Portable and battery-powered electronics
  • Microcontroller systems
  • Industrial control systems
  • Automotive electronics
  • Data storage systems
  • Communication infrastructure

Product Specifications

Parameter Value Package/Case SOT-23-5 Threshold Voltage 1.7V Operating Temperature -40°C to +125°C Quiescent Current Low Output Type Open-Drain

In conclusion, the TLV803EA17DPWR voltage supervisor from Texas Instruments is a highly reliable and versatile component that offers critical protection for electronic systems, ensuring they operate within safe voltage levels and maintaining system stability and performance.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6838 $51.2850
180+ $0.5610 $100.9800
280+ $0.5435 $152.1800
385+ $0.5260 $202.5100
495+ $0.5084 $251.6580
660+ $0.4559 $300.8940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess