EN
  • EN
  • DE

TLV8812DGKT

Part No TLV8812DGKT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OP AMP DUAL 6KHZ 8VSSOP / Op Amp Dual Precision Amplifier R-R O/P 5.5V 8-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 0.0015 V/μs
GBP - Gain Bandwidth Product 6kHz
Current - Input Bias 0.2pA
Voltage - Input Offset 55μV
Operating Supply Current 425nA
Output Current per Channel 4.7mA
Dual Supply Voltage (±) 1.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 797166-TLV8812DGKT
Popularity Medium
Supply and Demand Status Limited
Family Name TLV8812
Introduction Date October 17, 2016
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLV8812DGKT CAD Model

Description

Introducing the Texas Instruments TLV8812DGKT

The TLV8812DGKT from Texas Instruments is a remarkable precision operational amplifier that has been meticulously engineered to deliver high performance in a variety of applications. This dual-channel op-amp comes in a compact VSSOP-8 (DGK) package, making it a perfect choice for space-constrained applications where efficiency and reliability are paramount.

With its low input offset voltage and wide bandwidth, the TLV8812DGKT is ideal for sensor amplification, active filtering, and a range of other applications that demand a high degree of accuracy and signal fidelity. The device operates from a single power supply ranging from 2.7V to 5.5V, which allows for flexible design options and compatibility with a broad spectrum of power sources.

One of the standout features of the TLV8812DGKT is its low power consumption, which makes it an excellent choice for battery-powered devices and energy-sensitive applications. Additionally, the operational amplifier boasts a low input bias current, further contributing to its efficiency and making it suitable for interfacing with high-impedance sensors.

The TLV8812DGKT is characterized by a wide common-mode input voltage range that includes ground, allowing for direct sensing near ground. This feature is particularly useful in single-supply operations and simplifies the design of ground-referenced circuits. Furthermore, the device offers rail-to-rail output swing, which maximizes the dynamic range and enhances the performance of the amplifier in a variety of operating conditions.

Designed with robustness in mind, the TLV8812DGKT is equipped with built-in ESD protection and operates over an extended temperature range of -40°C to +125°C. This ensures that the device can perform reliably in harsh environments and under varying thermal conditions.

In summary, the Texas Instruments TLV8812DGKT is a versatile and efficient solution for designers seeking a high-precision operational amplifier. With its low offset voltage, low power consumption, and wide bandwidth, this op-amp is an excellent choice for applications that require the highest level of performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4993 $52.4265
215+ $0.4677 $100.5555
335+ $0.4519 $151.3865
480+ $0.4203 $201.7440
620+ $0.4045 $250.7900
775+ $0.3887 $301.2425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,540 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess