EN
  • EN
  • DE

TLV9041IDCKR

Part No TLV9041IDCKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SC70-5 / General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.2V/µs
Gain Bandwidth Product 350 kHz
Current - Input Bias 1 pA
Voltage - Input Offset 600 µV
Current - Supply 10µA
Current - Output / Channel 40 mA
Voltage - Supply Span (Min) 1.2 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TLV9041IDCKRDKR,296-TLV9041IDCKRCT,296-TLV9041IDCKRTR
Standard Package 3,000
Win Source Part Number 1319495-TLV9041IDCKR
Ultra Librarian 3D Model Ultra Librarian TLV9041IDCKR CAD Model

Description

Product Overview: Texas Instruments TLV9041IDCKR

The Texas Instruments TLV9041IDCKR is a high-performance, single operational amplifier (op-amp) designed to offer a perfect blend of speed, precision, and power efficiency. This device is part of TI’s TLV904x family, which is well-suited for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Supply Voltage Range: The TLV9041IDCKR operates over a broad supply voltage range from 1.8V to 5.5V, making it versatile for both single-supply and split-supply operations.
  • Low Power Consumption: With a quiescent current of just 335 µA, this op-amp is optimized for low-power applications, helping to extend battery life in portable devices.
  • Rail-to-Rail Output: The output can swing rail-to-rail, which maximizes the dynamic range in low-voltage applications.
  • High Gain Bandwidth: The device offers a gain bandwidth product of 1 MHz, allowing for a wide range of frequencies to be amplified without significant gain loss.
  • Stable for Capacitive Loads: The TLV9041IDCKR is designed to be stable for capacitive loads up to 300 pF, which is beneficial for applications with capacitive elements in the signal path.
  • Extended Temperature Range: This op-amp can operate over an extended industrial temperature range from -40°C to +125°C, ensuring reliability in harsh environments.
  • Robust Packaging: The device comes in a compact SC70-5 package, which is suitable for space-constrained applications.

Applications

The TLV9041IDCKR's performance characteristics make it an excellent choice for a variety of applications, such as:

  • Signal conditioning
  • Active filtering
  • Sensor amplification
  • Audio electronics
  • Battery-powered devices
  • Portable instrumentation

In conclusion, the TLV9041IDCKR from Texas Instruments is a versatile, efficient, and reliable op-amp that delivers high-performance amplification suitable for a multitude of electronic applications. Its low power consumption, rail-to-rail output, and stability with capacitive loads make it an ideal choice for designers looking for an op-amp that balances power savings with functional prowess.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,460 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess