EN
  • EN
  • DE

TLV9061IDPWR

Part No TLV9061IDPWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 1 CIRCUIT 5X2SON / CMOS Amplifier 1 Circuit Rail-to-Rail 5-X2SON (0.8x0.8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Amplifier Type CMOS
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 6.5V/µs
Gain Bandwidth Product 10 MHz
Current - Input Bias 0.5 pA
Voltage - Input Offset 300 µV
Current - Supply 538µA
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 5-XFDFN Exposed Pad
Supplier Device Package 5-X2SON (0.8x0.8)
Base Product Number TLV9061
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 849425-TLV9061IDPWR
Ultra Librarian 3D Model Ultra Librarian TLV9061IDPWR CAD Model

Description

Overview of the Texas Instruments TLV9061IDPWR

The Texas Instruments TLV9061IDPWR is a high-performance, single-channel operational amplifier (op-amp) that offers a perfect blend of speed, precision, and power efficiency. This device is part of the TLV906x family, which is known for its robust design suitable for a wide range of applications including industrial, automotive, and personal electronics.

Key Features

  • Low Power Consumption: The TLV9061IDPWR is designed to operate with a low quiescent current, making it ideal for battery-powered applications where power efficiency is critical.
  • Wide Supply Range: With a supply voltage range from 1.8V to 5.5V, this op-amp is versatile and can be used in various circuits without the need for level shifting or supply regulation.
  • Rail-to-Rail Output: The rail-to-rail output stage of the TLV9061IDPWR allows for a wide dynamic range, which is especially useful in single-supply applications.
  • High Gain Bandwidth Product: A gain bandwidth product of 10MHz ensures that the op-amp can handle a wide range of frequencies, making it suitable for high-speed signal processing.
  • Robust ESD Protection: The device features integrated ESD protection circuits, safeguarding it against electrostatic discharges and enhancing its durability in harsh environments.

Application Areas

The TLV9061IDPWR is a versatile component that can be employed in various application areas, including:

  • Active filtering
  • Signal conditioning
  • Sensor amplification
  • Audio electronics
  • Analog to digital converter (ADC) driver
  • Portable and battery-operated devices

Packaging and Quality

The TLV9061IDPWR comes in a compact 5-pin SOT-23 (DBV) package, which is suitable for space-constrained applications. Texas Instruments is committed to high-quality manufacturing processes, and this product is no exception. It meets stringent industry standards, ensuring reliability and performance consistency across different batches and use cases.

Overall, the TLV9061IDPWR operational amplifier from Texas Instruments stands out for its low-power operation, wide supply voltage range, and high-frequency performance, making it an excellent choice for designers looking for a general-purpose op-amp that does not compromise on quality or efficiency.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1531 $50.5230
800+ $0.1257 $100.5600
1,235+ $0.1217 $150.2995
1,700+ $0.1178 $200.2600
2,195+ $0.1139 $250.0105
2,940+ $0.1021 $300.1740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,856 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess