EN
  • EN
  • DE

TLV9064IPWT

Part No TLV9064IPWT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 4 CIRCUIT 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features CMOS Amplifier Circuit Rail-to-Rail 14-TSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name TLV9064
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-47621-1, 296-47621-2, 296-47621-6
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936973-TLV9064IPWT
Ultra Librarian 3D Model Ultra Librarian TLV9064IPWT CAD Model

Description

Product Overview: TLV9064IPWT from Texas Instruments

The TLV9064IPWT is a high-performance, precision operational amplifier (op-amp) offered by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of TI's extensive op-amp portfolio and is designed to meet a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Quad Operational Amplifiers: The TLV9064IPWT contains four independent op-amps in a single package, which is ideal for applications requiring multiple amplification stages while minimizing board space.
  • Wide Supply Range: It operates from a supply voltage range of 1.8V to 5.5V, making it compatible with a variety of power sources and suitable for battery-powered devices.
  • Low Power Consumption: This op-amp is designed for power-sensitive applications, featuring a low quiescent current that helps extend battery life in portable devices.
  • Rail-to-Rail Output: The TLV9064IPWT provides rail-to-rail output swing, which maximizes the dynamic range, especially useful in low-voltage applications.
  • High Bandwidth: With a bandwidth of 10MHz, this op-amp can handle a broad range of frequencies, making it versatile for various signal processing tasks.
  • Robust ESD Protection: The device includes built-in electrostatic discharge (ESD) protection circuits, enhancing its durability and reliability in harsh environments.

Applications

The TLV9064IPWT is suitable for a diverse array of applications, including:

  • Audio Processing
  • Sensor Amplification
  • Active Filtering
  • Analog to Digital Converter (ADC) Drivers
  • Signal Conditioning
  • Battery-Powered Devices

Package and Quality

Encased in a TSSOP-14 (Thin Shrink Small Outline Package) footprint, the TLV9064IPWT is designed for surface-mount technology, promoting compact and efficient PCB design. TI's commitment to quality ensures that this op-amp meets stringent industry standards, providing reliable performance for critical applications.

Whether you are designing a sophisticated audio system, a precision sensor interface, or a power-conscious portable device, the TLV9064IPWT from Texas Instruments offers a blend of performance, power efficiency, and space-saving design that can help you achieve your design goals.

You May Also Be Interested in

Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Texas Instruments
IC OPAMP
Lowest to $1.9645
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2358 $50.6970
455+ $0.2209 $100.5095
705+ $0.2135 $150.5175
1,010+ $0.1985 $200.4850
1,310+ $0.1911 $250.3410
1,635+ $0.1836 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,090 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess