EN
  • EN
  • DE

TLV9352QDRQ1

Part No TLV9352QDRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP  /  General Purpose Amplifier 2 Circuit Push-Pull 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Amplifier Type General Purpose
Number of Circuits 2
Output Type Push-Pull
Slew Rate 20V/µs
Gain Bandwidth Product 3.5 MHz
Current - Input Bias 10 pA
Voltage - Input Offset 350 mV
Current - Supply 650µA (x2 Channels)
Current - Output / Channel 60 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 40 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-TLV9352QDRQ1TR
Standard Package 3,000
Win Source Part Number 978623-TLV9352QDRQ1
Ultra Librarian 3D Model Ultra Librarian TLV9352QDRQ1 CAD Model

Description

Product Overview: TLV9352QDRQ1 - Texas Instruments

The TLV9352QDRQ1 from Texas Instruments is a high-precision, automotive-grade operational amplifier designed to cater to the demanding requirements of advanced automotive applications. This device falls under Texas Instruments' "Automotive Qualified Products" category, ensuring compliance with the rigorous standards of the automotive industry.

Key Features

  • Dual Operational Amplifier: The TLV9352QDRQ1 features two independent op-amps in a single package, providing flexibility and reducing the footprint on the PCB.
  • Low Offset Voltage: With a low input offset voltage, this op-amp ensures high accuracy in signal amplification, making it ideal for sensor interfacing and precision measurement applications.
  • Extended Temperature Range: It operates over a wide temperature range, making it suitable for harsh automotive environments.
  • EMI and RFI Filtered Inputs: The device includes input filters to minimize the effects of electromagnetic and radio-frequency interference, a critical feature for automotive electronics.
  • Robust Electrostatic Discharge (ESD) Protection: It is equipped with ESD protection circuitry to withstand ESD events, enhancing the durability and reliability of the device in the field.

Applications

The TLV9352QDRQ1 is engineered to meet the needs of a variety of automotive applications, including:

  • Electronic Power Steering (EPS)
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Sensor Signal Conditioning
  • Battery Management Systems (BMS)
  • Motor Control Circuits

Quality and Reliability

As part of Texas Instruments' commitment to quality, the TLV9352QDRQ1 has undergone rigorous testing to ensure it meets the high standards required for use in automotive applications. This includes stress tests for durability and performance across various temperatures and conditions.

Package and Availability

The device is available in a small-outline package, which is ideal for space-constrained applications. For detailed specifications, sample requests, and ordering information, customers can visit the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8354 $51.0372
43+ $2.3265 $100.0395
67+ $2.2538 $151.0046
92+ $2.1811 $200.6612
119+ $2.1084 $250.8996
159+ $1.8903 $300.5577
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess