EN
  • EN
  • DE

TLVM13630RDHR

Part No TLVM13630RDHR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description HIGH-DENSITY, 3-V TO 36-V INPUT, / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 6V 3A 3V - 36V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series TLVM
Package Tape & Reel
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 36V
Voltage - Output 1 1 ~ 6V
Current - Output (Max) 3A
Applications ITE (Commercial)
Features Adjustable Output, Remote On/Off
Temperature Range - Operating -40°C ~ 125°C (With Derating)
Efficiency 93%
Mounting Type Surface Mount
Package / Case 30-PowerQFN Module
Size / Dimension 0.16" L x 0.24" W x 0.07" H (4.0mm x 6.0mm x 1.9mm)
Supplier Device Package 30-B0QFN (4x6)
Control Features Enable, Active High
Standard Package 3,000
RoHS Status Not applicable
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337687-TLVM13630RDHR
Ultra Librarian 3D Model Ultra Librarian TLVM13630RDHR CAD Model

Description

The TLVM13630RDHR is a cutting-edge, highly integrated voltage regulator module from Texas Instruments, renowned for its efficiency and reliability in power management solutions. This advanced component is designed to cater to a wide array of applications, including but not limited to, consumer electronics, industrial systems, and communication infrastructure.

Key Features

  • High Efficiency: The TLVM13630RDHR boasts an exceptional efficiency rate, which minimizes energy loss during operation and leads to a reduced thermal footprint.
  • Adjustable Output: It offers a flexible output voltage range, allowing designers to tailor the output to meet the specific requirements of their applications.
  • Compact Footprint: Its small form factor makes it an ideal choice for space-constrained applications, enabling designers to maximize functionality in limited PCB areas.
  • Thermal Protection: The device includes thermal shutdown mechanisms that protect the system from overheating, ensuring long-term reliability and safety.
  • Low Dropout: The low dropout feature ensures that the regulator maintains a steady output even when the supply voltage is close to the output voltage, which is crucial for battery-operated devices.

Applications

The versatility of the TLVM13630RDHR makes it suitable for a diverse range of applications. It is commonly used in:

  • Portable and battery-powered devices
  • Networking equipment such as routers and switches
  • Consumer electronics including TVs, cameras, and gaming consoles
  • Industrial control systems
  • Telecommunication infrastructure

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet rigorous industry standards. The TLVM13630RDHR is no exception, as it undergoes extensive testing and quality control measures to ensure it performs to the highest standards. Customers can trust that they are integrating a reliable power solution into their designs when they choose Texas Instruments' TLVM13630RDHR.

You May Also Be Interested in

XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,480 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess