EN
  • EN
  • DE

TM4C1230E6PMIR

Part No TM4C1230E6PMIR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP  /  ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series Tiva™ C
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 49
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Supply Voltage - Operating 1.08V ~ 3.63V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number TM4C1230
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 1,000
Win Source Part Number 1100248-TM4C1230E6PMIR
Ultra Librarian 3D Model Ultra Librarian TM4C1230E6PMIR CAD Model

Description

Introducing the TM4C1230E6PMIR Microcontroller by Texas Instruments

The TM4C1230E6PMIR is a high-performance ARM Cortex-M4F based microcontroller (MCU) from Texas Instruments, designed to meet the rigorous demands of modern embedded applications. This advanced MCU is perfect for developers looking to create sophisticated systems in industrial control, automotive, networking, and IoT applications.

Key Features:

  • Core: At the heart of the TM4C1230E6PMIR is a powerful 32-bit ARM Cortex-M4F core, which operates at up to 80 MHz. It includes a floating-point unit (FPU) that supports single-precision float point instructions for efficient data processing and computational tasks.
  • Memory: The device comes equipped with 256KB of Flash memory and 32KB of SRAM, providing ample space for code storage and execution. This combination allows for robust application development without the constant worry of memory constraints.
  • I/O and Peripherals: A wide range of peripherals are integrated into the TM4C1230E6PMIR, including multiple serial communication modules (UART, I2C, SSI, SPI), USB 2.0 Full Speed device/host/OTG, a 12-bit ADC with up to 24 channels, and motion control PWMs. These features make it incredibly versatile for interfacing with various external components and systems.
  • Connectivity: Enhanced connectivity options are available through the integrated Ethernet MAC+PHY, CAN, and USB, ensuring the MCU can handle networked communication with ease.
  • Power Management: The MCU's power management system supports a wide range of power-saving modes, which is essential for battery-powered or energy-efficient applications.
  • Reliability and Security: With industrial-grade performance, the TM4C1230E6PMIR is designed for reliable operation in harsh environments. Security features such as hardware encryption and a random number generator ensure data integrity and secure communication.

Applications:

The TM4C1230E6PMIR is an excellent choice for a variety of applications, including but not limited to:

  • Industrial automation and control systems
  • Automotive electronics
  • Networking equipment
  • Home and building automation
  • Consumer electronics
  • Internet of Things (IoT) devices

With its robust feature set, the TM4C1230E6PMIR from Texas Instruments provides developers with the tools needed to create innovative and efficient solutions in a compact, cost-effective package.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3061 $61.2244
8+ $12.5589 $100.4712
13+ $12.1664 $158.1632
17+ $11.7740 $200.1580
22+ $11.3815 $250.3930
30+ $10.2041 $306.1230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess