EN
  • EN
  • DE

MC908QT2CDWE

Part No MC908QT2CDWE
Manufacturer Freescale Semiconductor - NXP
Description Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 1220381-MC908QT2CDWE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC908QT2CDWE CAD Model

Description

The MC908QT2CDWE is a member of the 68HC08 family of 8-bit microcontrollers from Freescale Semiconductor (now NXP). This microcontroller is designed for embedded control applications requiring low power consumption and a small footprint. It integrates a variety of peripherals, making it suitable for diverse applications.

Applications:

  • Automotive Electronics: Used in automotive applications such as body control modules and sensor interfaces.
  • Consumer Electronics: Employed in consumer products like remote controls, appliances, and toys.
  • Industrial Control: Integrated into industrial control systems for motor control and process automation.
  • Medical Devices: Utilized in medical devices such as portable monitors and diagnostic equipment.
  • Security Systems: Found in security systems for access control and alarm monitoring.

Features:

  • 8-Bit CPU: Based on the 68HC08 central processing unit.
  • 2KB Flash Memory: On-chip flash memory for program storage.
  • 128 Bytes RAM: On-chip random-access memory for data storage.
  • Analog-to-Digital Converter (ADC): Integrated ADC for analog signal conversion.
  • Timer/Counter: Includes a timer/counter module for timing and counting functions.
  • Serial Communication Interface (SCI): Provides SCI for serial communication.
  • Serial Peripheral Interface (SPI): Offers SPI for serial communication with peripherals.
  • Low Power Consumption: Designed for low power operation to extend battery life.

Benefits:

  • Cost-Effective: Provides a cost-effective solution for embedded control applications.
  • Small Footprint: Available in a small package for space-constrained applications.
  • Easy to Program: Uses a simple instruction set for easy programming.
  • Integrated Peripherals: Includes a variety of integrated peripherals to reduce external component count.
  • Flexible: Suitable for a wide range of applications due to its versatile feature set.

The MC908QT2CDWE operates within a specified voltage range, typically between 2.7V and 5.5V. The on-chip flash memory is capable of being programmed and erased multiple times, allowing for firmware updates. The microcontroller supports various interrupt sources, enabling event-driven programming. Its low power consumption makes it suitable for battery-powered applications. Furthermore, development tools, including compilers and debuggers, are available to facilitate software development. The device is commonly used in applications requiring real-time control and data acquisition. It is generally surface mounted using standard reflow soldering techniques. External components may be required for decoupling and filtering power supply lines.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3911 $61.0398
42+ $2.7836 $116.9112
65+ $2.6958 $175.2270
89+ $2.6091 $232.2099
115+ $2.5225 $290.0875
154+ $2.2615 $348.2710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,560 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess