EN
  • EN
  • DE

TM4C1231H6PZI7R

Part No TM4C1231H6PZI7R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Tiva Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Tiva C
Packaging Reel - TR
Core Processor ARM Cortex-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 69
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Supply Voltage 1.08 V ~ 3.63 V
Data Converters A/D 22x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 1270667-TM4C1231H6PZI7R
Manufacturer Homepage www.ti.com
Family Name TM4C1231H6PZ
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian TM4C1231H6PZI7R CAD Model

Description

The TM4C1231H6PZI7R is a cutting-edge microcontroller unit (MCU) developed by Texas Instruments, renowned for its high-performance and robust capabilities. This advanced microcontroller is part of the TM4C series, which is designed to meet the rigorous demands of real-time applications in various sectors such as industrial control, automotive, and consumer electronics.

Key Features:

  • Core: At the heart of the TM4C1231H6PZI7R lies a powerful ARM® Cortex®-M4 core with a floating-point unit (FPU), operating at speeds up to 80 MHz. This core provides the computational power necessary for complex algorithms and control systems.
  • Memory: The device comes equipped with a generous 256KB of Flash memory and 32KB of SRAM, allowing for ample space to store application code and data.
  • I/O and Peripherals: It boasts a wide range of peripherals including multiple serial communication modules (UART, SSI, I2C, and USB), 12-bit ADCs, PWM outputs, and a plethora of GPIO pins for versatile connectivity options.
  • Connectivity: With its integrated USB 2.0 Full-Speed Device/Host/OTG capabilities, the TM4C1231H6PZI7R ensures seamless connectivity and communication with other devices and systems.
  • Power Efficiency: Designed for power-sensitive applications, it features a variety of power-saving modes, making it ideal for battery-operated devices.
  • Package: The MCU is available in a 144-LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications while still offering a broad range of input/output options.
  • Temperature Range: It operates over an industrial temperature range, making it reliable in extreme conditions.

Applications:

The versatility of the TM4C1231H6PZI7R allows it to be used in a wide array of applications. It is particularly well-suited for industrial automation systems, where precision and reliability are paramount. In addition, its robust feature set makes it an excellent choice for automotive applications, home automation, and smart energy solutions.

Conclusion:

Overall, the TM4C1231H6PZI7R microcontroller from Texas Instruments stands out as a high-performance MCU solution that offers a balance of processing power, memory capacity, and peripheral integration. Its robust design and comprehensive feature set make it an ideal choice for developers looking to create sophisticated and reliable systems in a variety of fields.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7237 $58.8948
9+ $12.0810 $108.7290
13+ $11.7035 $152.1455
18+ $11.3260 $203.8680
23+ $10.9484 $251.8132
31+ $9.8158 $304.2898
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess