EN
  • EN
  • DE

TM4C1297NCZADI3

Part No TM4C1297NCZADI3
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 212NFBGA / MCU 32-bit ARM Cortex M4F 1MB Flash 3.3V Automotive 212-Pin NFBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Tiva C
Packaging Tray
Core Processor ARM Cortex-M4F
Core Size 32-Bit
Speed 120MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, IrDA, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motion Control PWM, POR, PWM, WDT
Number of I/O 140
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 6K x 8
RAM Size 256K x 8
Supply Voltage 2.97 V ~ 3.63 V
Data Converters A/D 24x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 212-VFBGA
Manufacturer Package 212-NFBGA (10x10)
Win Source Part Number 797246-TM4C1297NCZADI3
Popularity Medium
Supply and Demand Status Limited
Quantity per package 184
Family Name TM4C1297
ECCN 5A992.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TM4C1297NCZADI3 CAD Model

Description

The TM4C1297NCZADI3 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for a wide range of industrial applications and Internet of Things (IoT) solutions. This powerful MCU is part of the Tiva™ C Series, which is renowned for its advanced integration and connectivity features.

Key Features

  • Core: The TM4C1297NCZADI3 is built around a 32-bit ARM® Cortex®-M4 core with a floating-point unit (FPU). This core operates at a frequency of up to 120 MHz, providing ample processing power for complex applications.
  • Memory: It comes equipped with 1MB of Flash memory and 256KB of SRAM, ensuring sufficient space for robust applications and data storage.
  • Connectivity: This MCU offers a range of communication interfaces, including dual 10/100 Ethernet MACs, USB 2.0 Full-Speed/High-Speed Client/Host/OTG, CAN, I2C, SPI, and UARTs, making it ideal for networked applications.
  • Advanced Peripherals: The device features advanced peripherals such as a 2D Graphics Accelerator, a PWM module, and a 12-bit ADC with up to 20 channels, enhancing its capabilities for multimedia and control applications.
  • Security: Security features include hardware encryption and decryption engines that support AES, DES, 3DES, SHA, and MD5, providing robust security measures for data protection.
  • Power Efficiency: Designed with power efficiency in mind, the MCU supports multiple power-saving modes, including hibernation, which helps reduce power consumption in low-activity states.

Applications

The TM4C1297NCZADI3 is ideal for a variety of applications, such as:

  • Industrial control systems
  • Home and building automation
  • Smart grid and energy solutions
  • Automotive and transportation
  • Medical devices
  • Connected IoT devices

With its robust set of features and connectivity options, the TM4C1297NCZADI3 MCU is a versatile component that can meet the demands of sophisticated and connected systems in today's technology-driven world.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.5236 $77.0472
4+ $31.6091 $126.4364
5+ $30.6213 $153.1065
7+ $29.6336 $207.4352
9+ $28.6458 $257.8122
12+ $25.6824 $308.1888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess