EN
  • EN
  • DE

TM4C129ENCPDTI3R

Part No TM4C129ENCPDTI3R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Tiva Microcontroller | IC MCU 32BIT 1MB FLASH 128TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Core Processor ARM Cortex-M4F
Data Bus Width 32-Bit
Speed 120MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motion Control PWM, POR, PWM, WDT
The number of I/O 90
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 6K x 8
Date RAM Size 256K x 8
Supply Voltage 2.97V ~ 3.63V
Data Converters A/D 20x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 128-TQFP
Supplier Device Package 128-TQFP (14x14)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1270672-TM4C129ENCPDTI3R
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TM4C129ENCPDTI3R CAD Model

Description

Product Overview: TM4C129ENCPDTI3R

The TM4C129ENCPDTI3R is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to the demanding requirements of embedded networking and communication applications. This ARM Cortex-M4 based MCU is part of the Tiva™ C series, known for their robust performance and integration of advanced features.

Key Features

  • Core: At the heart of the TM4C129ENCPDTI3R is a powerful ARM Cortex-M4 processor with a floating-point unit, operating at speeds of up to 120 MHz. This core provides the computational power necessary for complex algorithms and real-time processing.
  • Memory: The device comes with an ample memory provision, including 1MB of Flash memory for program storage and 256KB of SRAM for data operations, facilitating sophisticated applications and buffering requirements.
  • Connectivity: With integrated Ethernet MAC+PHY, USB 2.0 Host/Device/OTG, CAN, and a variety of serial communication interfaces, this MCU is ideal for connected solutions. It supports a range of networking protocols, making it suitable for IoT devices and industrial control systems.
  • Advanced Peripherals: The TM4C129ENCPDTI3R boasts a rich set of peripherals including PWM outputs, analog-to-digital converters (ADCs), and analog comparators, among others, which allow for interfacing with a wide array of sensors and actuators.
  • Security Features: Security is a priority in embedded systems, and this MCU addresses this need with features like hardware encryption accelerators, which enable secure data transfer and storage.
  • Energy Efficiency: Despite its powerful performance, the TM4C129ENCPDTI3R is designed with energy efficiency in mind, featuring multiple power-saving modes to ensure low power consumption in various operating conditions.

Applications

The TM4C129ENCPDTI3R is versatile and can be used in a range of applications, including industrial automation, home automation, point-of-sale systems, and networked sensors. Its ability to handle complex tasks and communicate over multiple protocols makes it an excellent choice for developing advanced and reliable products.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the TM4C129ENCPDTI3R is no exception. It is designed to meet the rigorous standards required for industrial and commercial applications, ensuring long-term reliability and performance.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.0855 $66.2565
6+ $18.1214 $108.7284
9+ $17.5551 $157.9959
12+ $16.9888 $203.8656
16+ $16.4225 $262.7600
21+ $14.7237 $309.1977
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,780 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess