EN
  • EN
  • DE

TM4C129XKCZADI3

Part No TM4C129XKCZADI3
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 212BGA / MCU 32-bit ARM Cortex M4F 512KB Flash 3.3V Automotive 212-Pin NFBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Tiva C
Packaging Tray
Core Processor ARM Cortex-M4F
Core Size 32-Bit
Speed 120MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, IrDA, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motion Control PWM, POR, PWM, WDT
Number of I/O 140
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 6K x 8
RAM Size 256K x 8
Supply Voltage 2.97 V ~ 3.63 V
Data Converters A/D 24x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 212-VFBGA
Manufacturer Package 212-NFBGA (10x10)
Win Source Part Number 797253-TM4C129XKCZADI3
Popularity Medium
Supply and Demand Status Limited
Quantity per package 184
Family Name TM4C129
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TM4C129XKCZADI3 CAD Model

Description

The TM4C129XKCZADI3 is a high-performance microcontroller from Texas Instruments, designed for industrial applications that require robust communication features and powerful processing capabilities. This microcontroller is part of the TM4C series, built around the ARM Cortex-M4F core, which provides a perfect blend of energy efficiency and computing power.

Key Features:

  • Core: ARM Cortex-M4F with floating-point unit operating at up to 120 MHz.
  • Memory: Comes with 1024 KB Flash memory and 256 KB SRAM, allowing for complex applications and software stacks.
  • Communication: Features a rich set of communication interfaces including Ethernet MAC+PHY, USB 2.0, I2C, SPI, UARTs, and CAN for versatile connectivity options.
  • GPIO: Extensive GPIO pins with programmable control for interfacing with a wide range of peripherals.
  • ADC: Integrated 12-bit Analog-to-Digital Converters with precision hold capabilities for accurate sensor readings.
  • Timers: A variety of timers including PWM, capture, and match to facilitate precise control operations.
  • Security: Enhanced security features such as hardware encryption and a random number generator to protect your applications.
  • Power Management: Advanced power management techniques for optimized power consumption.
  • Package: Available in a 100-pin LQFP package, suitable for space-constrained applications.

Applications:

The TM4C129XKCZADI3 microcontroller is ideal for a variety of industrial and commercial applications, including:

  • Factory automation and control systems
  • Internet of Things (IoT) devices
  • Networking equipment
  • Data acquisition systems
  • Point-of-sale machines
  • Medical devices

With its powerful ARM Cortex-M4F core, extensive communication interfaces, and advanced security features, the TM4C129XKCZADI3 microcontroller is a reliable choice for engineers and designers looking to develop sophisticated and secure embedded systems. Texas Instruments' commitment to quality ensures that this microcontroller will deliver the performance and reliability required for demanding applications.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.0311 $60.0622
5+ $24.6409 $123.2045
7+ $23.8708 $167.0956
9+ $23.1008 $207.9072
12+ $22.3308 $267.9696
15+ $20.0207 $300.3105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 484 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess