EN
  • EN
  • DE

TMAG5110B2AQDBVT

Part No TMAG5110B2AQDBVT
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description IC HALL-EFFECT LATCH / Digital Switch Latch Open Drain Hall Effect SOT-23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Function Latch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range 2.6mT Trip, -2.6mT Release
Test Condition -40°C ~ 125°C
Voltage - Supply 2.5V ~ 38V
Current - Supply (Max) 8mA
Current - Output (Max) 10mA
Output Type Open Drain
Features -
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package SOT-23-5
Package / Case SC-74A, SOT-753
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353272-TMAG5110B2AQDBVT
Ultra Librarian 3D Model Ultra Librarian TMAG5110B2AQDBVT CAD Model

Description

The TMAG5110B2AQDBVT from Texas Instruments is a state-of-the-art magnetic sensor designed for precise and robust magnetic field detection. This advanced sensor is part of the TMAG511x family, offering a combination of high sensitivity, compactness, and versatility that makes it ideal for a wide range of applications, including industrial, automotive, consumer electronics, and more.

Key Features

  • High Sensitivity: The TMAG5110B2AQDBVT boasts a high magnetic sensitivity that enables the detection of weak magnetic fields, making it suitable for precision sensing applications.
  • Wide Range: It offers a wide bipolar sensing range, which allows it to detect both north and south magnetic poles with equal proficiency.
  • Low Power Consumption: Designed for efficiency, the sensor operates with low power consumption, thereby extending the battery life of portable applications.
  • Compact Package: Housed in a small and thin package, the TMAG5110B2AQDBVT can be easily integrated into space-constrained designs without sacrificing performance.
  • Digital Output: The sensor provides a digital output that can interface directly with microcontrollers and other digital systems, simplifying the design process.
  • Temperature Range: It operates over a wide temperature range, ensuring reliable performance in varying environmental conditions.

Applications

The TMAG5110B2AQDBVT is suitable for a variety of applications that require accurate and reliable magnetic field detection. These include:

  • Position and speed sensing in industrial automation systems
  • Rotational position sensing in automotive applications
  • Open/close detection in consumer electronics
  • Tamper detection in security systems

With its combination of high sensitivity, low power consumption, and compact form factor, the TMAG5110B2AQDBVT by Texas Instruments is an excellent choice for designers looking to incorporate magnetic sensing capabilities into their next project.

You May Also Be Interested in

Allegro MicroSystems, LLC
SELF-CALIBRATING TPOSE CAM SPEED / Digital Switch
Lowest to $11.5769
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.5425
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.7819
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.6158
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Infineon Technologies
MAG SWITCH SPEC PURP TSOP6-6-9
Lowest to $1.0801

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5552 $54.4320
80+ $1.2761 $102.0880
125+ $1.2362 $154.5250
170+ $1.1964 $203.3880
220+ $1.1565 $254.4300
290+ $1.0368 $300.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess