The CY7C109-35VC is a high-performance CMOS static RAM (SRAM) manufactured by Cypress Semiconductor. It is organized as 64K words by 8 bits and offers fast access times, making it suitable for various memory applications. It has been used in diverse applications requiring fast data storage and retrieval.
Applications
- Cache memory
- Buffer memory
- DSP systems
- Microcontroller applications
- Networking equipment
Features
- High-speed access: 35 ns access time
- Low active power
- Low standby power
- 64K x 8-bit organization
- TTL-compatible inputs and outputs
- Available in various packages
Benefits
- Fast data access
- Low power consumption
- Easy to interface with microprocessors and microcontrollers
- High reliability
Additional Details
The CY7C109-35VC operates on a single 5V power supply and is available in different temperature ranges to suit various operating environments. The device's TTL-compatible inputs and outputs simplify integration with other digital logic circuits. Its low power consumption makes it suitable for battery-powered applications. The fast access time ensures quick data retrieval, improving system performance. The various package options provide flexibility in system design. The part is designed for high reliability.