EN
  • EN
  • DE

TMAG5111B2AQDBVRQ1

Part No TMAG5111B2AQDBVRQ1
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description AUTOMOTIVE 2-DIMENSIONAL DUAL-CH / Digital Switch Latch Open Drain Hall Effect SOT-23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Function Latch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range 2.6mT Trip, -2.6mT Release
Test Condition -40°C ~ 125°C
Voltage - Supply 2.5V ~ 38V
Current - Supply (Max) 8mA
Current - Output (Max) 10mA
Output Type Open Drain
Features -
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package SOT-23-5
Package / Case SC-74A, SOT-753
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354828-TMAG5111B2AQDBVRQ1
Ultra Librarian 3D Model Ultra Librarian TMAG5111B2AQDBVRQ1 CAD Model

Description

Product Overview: TMAG5111B2AQDBVRQ1 from Texas Instruments

The TMAG5111B2AQDBVRQ1 is a state-of-the-art magnetic sensor designed by Texas Instruments, tailored for automotive and industrial applications. This sophisticated sensor is part of the TMAG511x family, known for its high-resolution linear and rotational magnetic sensing. The device is AEC-Q100 qualified, making it suitable for the rigorous demands of automotive applications.

Featuring a digital output with an I2C interface, the TMAG5111B2AQDBVRQ1 provides precise and reliable magnetic field measurements. It is capable of detecting both the strength and direction of magnetic fields, enabling it to capture a wide range of motion, position, and rotation data. The sensor's versatility makes it an ideal choice for a variety of applications, including electric power steering, transmission gear sensing, pedal positioning, and motor control systems.

The compact size of the TMAG5111B2AQDBVRQ1, housed in a small 2mm x 2mm VSSOP package, allows for easy integration into space-constrained designs without sacrificing performance. Its robust design ensures operation over a wide temperature range, typically from -40°C to +125°C, offering reliability in diverse environments.

The sensor's low power consumption is another highlight, making it suitable for battery-powered or energy-sensitive systems. It also includes a power-down mode to further conserve energy when the sensor is not in active use. The TMAG5111B2AQDBVRQ1's built-in diagnostics and error detection capabilities ensure high system integrity, which is critical for safety-critical automotive applications.

Texas Instruments has equipped this sensor with advanced features such as programmable thresholds, hysteresis, and digital filtering, allowing designers to customize its performance to meet specific application requirements. The magnetic sensor's high level of integration reduces the need for additional external components, simplifying the design process and accelerating time to market.

Overall, the TMAG5111B2AQDBVRQ1 from Texas Instruments represents a blend of precision, durability, and flexibility, making it a top choice for developers looking to incorporate magnetic sensing in their next-generation automotive or industrial systems.

You May Also Be Interested in

UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728
NXP / Nexperia
Digital Switch Special Purpose Current Source Magnetoresistive 2-SIP
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
Texas Instruments
LOW-POWER, LOW-VOLTAGE (1.65 V T
Lowest to $0.3813
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
Texas Instruments
MAGNETIC SWITCH LATCH
Lowest to $0.3928

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1380 $51.2100
110+ $0.9337 $102.7070
170+ $0.9046 $153.7820
230+ $0.8754 $201.3420
300+ $0.8462 $253.8600
400+ $0.7587 $303.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess