EN
  • EN
  • DE

TMAG5170A2QDGKT

Part No TMAG5170A2QDGKT
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description HIGH-PRECISION, LINEAR 3D HALL-E
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203979-TMAG5170A2QDGKT
Manufacturer Texas Instruments
Category Sensors, Transducers -Magnetic Sensors Switches (Solid State)
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Function Latch
Technology Hall Effect
Polarization Polarization
Sensing Range ±75mT ~ ±300mT
Test Condition 25°C
Voltage - Supply 2.3V ~ 5.5V
Ultra Librarian 3D Model Ultra Librarian TMAG5170A2QDGKT CAD Model

Description

The TMAG5170A2QDGKT is a state-of-the-art magnetic angle sensor from the trusted electronics manufacturer, Texas Instruments. This advanced sensor is designed to provide high-precision angular measurements with its integrated magnetoresistive technology. It is an ideal solution for a wide range of applications that require accurate angle sensing, including industrial motor control, robotics, and automotive systems.

Key Features

  • High Precision: The TMAG5170A2QDGKT offers high-resolution angle measurement capabilities, ensuring precise control for critical applications.
  • Wide Range: This sensor can detect magnetic fields in a full 360-degree range, providing flexibility for various use cases.
  • Durable Design: Encased in a compact 8-pin VSSOP package, the TMAG5170A2QDGKT is built to withstand harsh environments and is suitable for space-constrained applications.
  • Programmable: Users can configure the sensor for different modes and performance parameters, making it adaptable to specific application requirements.
  • Integrated Diagnostics: The device includes self-diagnostic features that enhance system reliability by continuously monitoring sensor integrity.

Technical Specifications

  • Supply Voltage: Operates over a wide supply voltage range, accommodating various system designs.
  • Output Interface: The sensor supports multiple digital output interfaces, including SPI and PWM, for easy integration into existing systems.
  • Temperature Range: The TMAG5170A2QDGKT is designed to perform across a broad temperature range, ensuring reliable operation under varying environmental conditions.

With its combination of precision, versatility, and durability, the TMAG5170A2QDGKT magnetic angle sensor is an exceptional choice for designers and engineers looking to enhance their systems with accurate angular position sensing. Texas Instruments’ commitment to quality and innovation is evident in this sensor, making it a top selection for applications demanding the best in performance and reliability.

You May Also Be Interested in

Infineon Technologies
TSOP-6-1.5mm Switches (Solid State) RoHS
Lowest to $0.6840
Allegro MicroSystems, LLC
Digital Switch Latch, Unipolar Switch Open Drain Hall Effect SOT-23W
Need more? Email Us
Texas Instruments
LOW-POWER, LOW-VOLTAGE (1.65 V T
Lowest to $0.3813
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Omron
MAGNETIC SWITCH S STEEL 3M CBL
Need more? Email Us
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747
NXP / Nexperia
Digital Switch Special Purpose Current Source Magnetoresistive 2-SIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7536 $52.5504
33+ $3.0799 $101.6367
51+ $2.9837 $152.1687
70+ $2.8874 $202.1180
90+ $2.7912 $251.2080
120+ $2.5024 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,175 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess