EN
  • EN
  • DE

TMCS1107A4BQDR

Part No TMCS1107A4BQDR
Manufacturer Texas Instruments
Catalog Current Transducers
Description SENSOR CURRENT HALL EFFECT 8SOIC  /  Current Sensor 1 Channel Hall Effect Bidirectional 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Current Sensors
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
For Measuring AC/DC
Sensor Type Hall Effect
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 400mV/A
Frequency 80kHz
Linearity ±0.5%
Voltage - Supply 3V ~ 5.5V
Response Time 6.5µs
Current - Supply (Max) 6mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Polarization Bidirectional
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMCS1107A4BQDRTR,296-TMCS1107A4BQDRCT,296-TMCS1107A4BQDRDKR
Standard Package 2,500
Win Source Part Number 1145515-TMCS1107A4BQDR
Ultra Librarian 3D Model Ultra Librarian TMCS1107A4BQDR CAD Model

Description

The TMCS1107A4BQDR is a high-precision, isolated Hall-effect current sensor developed by Texas Instruments, designed for AC or DC current sensing in industrial, commercial, and communication systems. This advanced sensor provides accurate current measurement solutions for a wide range of applications including motor control, power supply monitoring, and renewable energy systems.

Key Features:

  • High Accuracy: The TMCS1107A4BQDR boasts high accuracy and linearity, ensuring precise current measurement even in systems with complex waveforms.
  • Galvanic Isolation: It offers galvanic isolation, which separates the measurement path from the current path, providing safety and noise immunity for sensitive electronics.
  • Wide Range: Capable of measuring both AC and DC currents, this sensor supports a wide range of operating currents, making it versatile for various applications.
  • Low Power Consumption: Designed with energy efficiency in mind, it operates with low power consumption, which is critical for battery-powered and energy-conscious systems.
  • Robust Design: The device is housed in an industry-standard 8-pin SOIC package, providing a compact and robust solution for space-constrained applications.

Applications:

  • Motor Drives and Inverters
  • Power Supply Units
  • Battery Management Systems
  • Renewable Energy Inverters
  • Overcurrent Protection

The TMCS1107A4BQDR is part of Texas Instruments' commitment to delivering high-performance and reliable current sensing solutions. Its integration into your system will not only enhance the safety and efficiency of your application but also contribute to the overall reliability and performance of your electronic system. With Texas Instruments' reputation for quality, you can be assured that your investment in the TMCS1107A4BQDR will yield accurate and dependable current measurements for the lifetime of your product.

You May Also Be Interested in

LEM
Current Transducer LAX SERIES
Lowest to $27.2153
LEM
Current Transducer LA 03~20-PB
Lowest to $7.8205
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 400A 5-CB / Current Sensor 400A 1 Channel Hall Effect Bidirectional 5-CB Formed Leads, PFF
Lowest to $14.6617
LEM
Current Transducer LA 25-NP/SP7
Need more? Email Us
LEM
Current Transducers HAS 50 to 600-S
Lowest to $13.8110
Allegro MicroSystems, LLC
SENSOR CUR HALL 13.5MT 8TSSOP / Current Sensor 13.5mT 1 Channel Hall Effect Bidirectional 8-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Texas Instruments
SENSOR CURRENT HALL 22.5A 8SOIC / Current Sensor ±22.5A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154", 3.90mm Width)
Lowest to $3.3155
Riedon
Current Sensors RoHS
Lowest to $297.4799
LEM
Current Transducer LF 2005-S
Lowest to $218.8905

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7275 $51.8225
45+ $2.2379 $100.7055
70+ $2.1680 $151.7600
96+ $2.0981 $201.4176
124+ $2.0281 $251.4844
165+ $1.8183 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess