EN
  • EN
  • DE

TMDS181RGZT

Part No TMDS181RGZT
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC RETIMER DVI HDMI 6GBPS 48VQFN / Retimer 0°C to 85°C 48-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Retimer
Operating Supply Voltage 1.2V, 3.3V
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Mounting SMD
Win Source Part Number 797260-TMDS181RGZT
Popularity Medium
Supply and Demand Status Limited
Family Name TMDS181
Introduction Date August 26, 2015
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMDS181RGZT CAD Model

Description

The TMDS181RGZT is a cutting-edge HDMI interface integrated circuit (IC) designed and manufactured by the renowned Texas Instruments. This advanced IC is built to provide a seamless and efficient interface solution for high-definition multimedia interfacing, making it an ideal component for a wide range of applications in the consumer electronics, computing, and professional AV sectors.

Key Features

  • HDMI 1.4 and DVI Compatibility: The TMDS181RGZT supports HDMI 1.4 interfaces, ensuring compatibility with a broad spectrum of HDMI-enabled devices. It also offers DVI interoperability, making it versatile for various digital video connections.
  • High-Resolution Support: This IC is capable of handling video resolutions up to 4K at 30Hz, providing crystal-clear image quality for an immersive viewing experience.
  • Audio Return Channel: The inclusion of an Audio Return Channel (ARC) allows for the transmission of audio data upstream, reducing the number of cables needed and simplifying system setups.
  • Deep Color and x.v.Color™: It supports deep color depths and the x.v.Color standard, which extends the color gamut for richer and more accurate color reproduction.
  • Integrated Equalizer: The built-in equalizer enhances signal integrity over long cable runs, ensuring stable and reliable performance even in challenging conditions.

Applications

  • Home Theater Systems
  • Professional AV Equipment
  • Gaming Consoles
  • Personal Computers and Laptops
  • Digital Signage and Video Walls

The TMDS181RGZT comes in a compact VQFN (RGZ) package, which is designed to occupy minimal space on a PCB, making it suitable for sleek and modern electronic designs. Its robust design ensures reliability and longevity, a hallmark of Texas Instruments' commitment to quality.

Whether you're designing a state-of-the-art home entertainment system or a sophisticated digital signage solution, the TMDS181RGZT from Texas Instruments offers the performance, compatibility, and quality you need to deliver a top-tier product.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5374 $53.0610
31+ $3.3135 $102.7185
47+ $3.2015 $150.4705
68+ $2.9777 $202.4836
88+ $2.8657 $252.1816
109+ $2.7538 $300.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,270 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess