EN
  • EN
  • DE

MAX5003EEE+TG39

Part No MAX5003EEE+TG39
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 704366-MAX5003EEE+TG39
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5003EEE+TG39 CAD Model

Description

Product Overview: MAX5003EEE+TG39

The MAX5003EEE+TG39 is a high-performance, precision voltage regulator designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This regulator is well-suited for applications requiring low dropout, fast transient response, and high accuracy. It's an ideal choice for critical power management tasks in complex electronic systems.

Key Features

  • High Accuracy: The MAX5003EEE+TG39 boasts excellent voltage regulation, maintaining a stable output even under varying load conditions, which is crucial for sensitive electronic components.
  • Low Dropout: Its low dropout performance ensures efficient operation even when the input voltage is very close to the output voltage, making it highly suitable for battery-operated devices.
  • Fast Transient Response: This regulator responds quickly to changes in load, ensuring a steady power supply to the load without significant voltage deviations.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, thereby enhancing its reliability and longevity.
  • Compact Package: The component comes in a compact TSSOP-16 package, which is space-efficient and ideal for densely packed PCB layouts.

Applications

The MAX5003EEE+TG39 is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller power supplies
  • Data communication equipment
  • Consumer electronics
  • Automotive electronics

Technical Specifications

Some of the technical specifications of the MAX5003EEE+TG39 include:

  • Output Voltage Range: Adjustable
  • Package/Case: TSSOP-16
  • Operating Temperature Range: Specified by the manufacturer

For detailed specifications, reference the MAX5003EEE+TG39 datasheet provided by Maxim Integrated.

Conclusion

The MAX5003EEE+TG39 from Maxim Integrated is a robust and reliable voltage regulator, perfect for applications demanding high performance and precision. Its compact form factor, coupled with its advanced features, makes it a preferred choice for designers looking for efficient power management solutions.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $3.2490

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7588 $63.3468
25+ $4.7251 $118.1275
38+ $4.5773 $173.9374
53+ $4.4306 $234.8218
68+ $4.2827 $291.2236
91+ $3.8392 $349.3672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,390 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess