EN
  • EN
  • DE

TMDS28027USB

Part No TMDS28027USB
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description CONTROLSTICK TMX320F28027 EVAL / TMX320F28027 controlSTICK C2000™, Piccolo™ C28x MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C2000™, Piccolo™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor C28x
Platform controlSTICK
Utilized IC / Part TMX320F28027
Mounting Type Fixed
Contents Board(s)
Base Product Number TMDS
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341890-TMDS28027USB
Ultra Librarian 3D Model Ultra Librarian TMDS28027USB CAD Model

Description

The TMDS28027USB from Texas Instruments is a sophisticated, high-performance USB Type-C and Power Delivery (PD) controller that is designed to simplify the implementation of USB PD power exchange in a wide array of consumer and industrial devices. With its advanced features and flexible configuration options, the TMDS28027USB is an ideal solution for developers looking to incorporate USB Type-C connectivity with PD capabilities in their products.

Key Features

  • USB Type-C and Power Delivery Support: The TMDS28027USB offers full support for the USB Type-C specification and USB PD 3.0, enabling devices to negotiate up to 100W of power delivery for faster charging and efficient power management.
  • Programmable Power Supply: The integrated programmable power supply (PPS) feature allows for fine-grained control of the voltage and current during the power negotiation process, which can lead to more efficient charging and better thermal performance.
  • Enhanced Protocol Capabilities: It includes support for Alternate Modes, facilitating the use of additional data protocols over the USB Type-C connection, such as DisplayPort or Thunderbolt, thereby expanding the range of applications.
  • Robust ESD Protection: The device is designed with built-in Electrostatic Discharge (ESD) protection circuitry to safeguard against voltage spikes and maintain system reliability and longevity.

Applications

The TMDS28027USB is well-suited for a variety of applications that require efficient power delivery and data transfer. These include:

  • Docking stations
  • Portable electronics such as smartphones, tablets, and laptops
  • Power adapters and chargers
  • Monitors and display interfaces
  • Industrial and automotive systems

Design and Development Support

Texas Instruments provides extensive support for developers working with the TMDS28027USB. This includes detailed technical documentation, reference designs, and evaluation modules to streamline the design process and reduce time to market. Developers can also access TI's online forums and technical support services for additional guidance and troubleshooting assistance.

Overall, the TMDS28027USB is a powerful and versatile USB Type-C and Power Delivery controller that offers advanced features and comprehensive support, making it a top choice for next-generation electronics design.

You May Also Be Interested in

Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess