EN
  • EN
  • DE

TMDS361BPAGR

Part No TMDS361BPAGR
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO HDMI/DVI SWITCH 64TQFP / Video Switch IC GPIO, I2C, Logic HDMI 1.3a 64-TQFP (10x10) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Switch
Applications Video Display
Standards HDMI 1.3a
Control Interface GPIO, I²C, Logic
Voltage - Supply 3.0V ~ 3.6V
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number TMDS361
Standard Package 1,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 372382-TMDS361BPAGR
Ultra Librarian 3D Model Ultra Librarian TMDS361BPAGR CAD Model

Description

Introducing the TMDS361BPAGR from Texas Instruments

Experience the cutting-edge functionality with the TMDS361BPAGR, a high-performance digital video interface (DVI) switch from Texas Instruments. This versatile integrated circuit is designed to facilitate the management of digital video signals, making it an essential component in a wide range of applications such as digital TVs, set-top boxes, and computer monitors.

Key Features:

  • Three-to-One DVI Switch: The TMDS361BPAGR allows the connection of up to three different DVI or HDMI sources to a single display, providing flexibility and convenience for users looking to switch between multiple digital video sources.
  • High Definition Support: It supports a wide range of resolutions, including standard definition (SD), high definition (HD), and even up to 1080p, ensuring compatibility with most video formats and delivering a crisp, clear picture.
  • TMDS Pass-Through: The device is capable of transmitting TMDS signals, which are the backbone of DVI and HDMI interfaces, ensuring a high-quality digital signal is maintained from source to display.
  • Low Power Consumption: Designed with power efficiency in mind, the TMDS361BPAGR consumes minimal power, making it an ideal choice for applications where power conservation is a priority.
  • Enhanced Electrostatic Discharge (ESD) Protection: The switch is equipped with robust ESD protection, safeguarding the device from the common electrostatic damages and extending its operational lifespan.

Benefits:

The TMDS361BPAGR streamlines the integration of multiple digital video sources, providing seamless switching capabilities without compromising video quality. Its support for enhanced video resolutions ensures that it meets the requirements of advanced digital video systems. The incorporation of ESD protection also means that the device is more resilient to environmental factors, reducing the risk of damage and maintenance costs.

With its compact form factor, the TMDS361BPAGR is easily integrated into existing systems, making it a highly adaptable solution for designers and engineers looking to enhance their digital video applications. Whether you're creating a home entertainment system, a professional video setup, or any application in between, the TMDS361BPAGR from Texas Instruments is engineered to deliver reliable performance and high-quality video switching.

You May Also Be Interested in

Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
NXP / Nexperia
Analog companion chip
Lowest to $5.4135
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1911 $50.2932
30+ $3.4389 $103.1670
46+ $3.3314 $153.2444
63+ $3.2239 $203.1057
81+ $3.1165 $252.4365
108+ $2.7941 $301.7628
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess