EN
  • EN
  • DE
  • IT

TMDS442PNPR

Part No TMDS442PNPR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC DVI/HDMI SW 4-TO-2 128-HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Supply Voltage - Operating 3 V to 3.6 V
Case / Package 128-HTQFP (14x14)
Mounting Surface Mount
Win Source Part Number 033207-TMDS442PNPR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMDS442PNPR CAD Model

Description

TMDS442PNPR by Texas Instruments

The TMDS442PNPR is a cutting-edge, high-performance product from Texas Instruments, designed to cater to the needs of modern digital connectivity and signal management. This innovative device is a testament to Texas Instruments' commitment to providing advanced solutions that enhance the functionality and efficiency of electronic systems.

Key Features

  • Multiple HDMI Ports: The TMDS442PNPR is equipped with multiple HDMI inputs, making it an ideal choice for systems that require the integration of several HDMI-enabled devices.
  • High-Definition Support: This product supports high-definition multimedia interface (HDMI) signals, ensuring compatibility with the latest video and audio standards for crystal-clear transmission.
  • Advanced Signal Processing: With its sophisticated signal processing capabilities, the TMDS442PNPR delivers outstanding performance, reducing signal degradation and ensuring integrity over long cable runs.
  • Robust Design: Texas Instruments has designed the TMDS442PNPR to withstand the rigors of industrial environments, ensuring reliability and longevity.
  • Energy Efficient: The device is designed with energy efficiency in mind, minimizing power consumption while maintaining high performance.

Applications

The TMDS442PNPR is versatile and can be used in a variety of applications, including:

  • Home theater systems
  • Digital signage
  • Professional AV systems
  • Video conferencing
  • Multi-display computing

Technical Specifications

Some of the technical specifications of the TMDS442PNPR include:

  • Package Type: Surface-Mount
  • Operating Temperature Range: Specified by the manufacturer
  • Compliance with HDMI Standards
  • RoHS Compliant

With the TMDS442PNPR, Texas Instruments provides a solution that is both powerful and practical, designed to meet the evolving demands of digital connectivity. Whether for commercial or residential applications, the TMDS442PNPR stands out as a reliable and efficient choice for managing multiple HDMI sources.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Lowest to $2.0180
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 40HVQFN / DisplayPort Interface 40-HVQFN (6x6)
Need more? Email Us
ON Semiconductor
IC INTERFACE SPECIALIZED 32LQFP / Data Management Interface 32-LQFP (7x7)
Lowest to $8.8820
Microchip Technology
IC INTFACE SPECIALIZED 64WFBGA
Lowest to $7.7255
Texas Instruments
IC INTERFACE SPECIALIZED 257BGA / PCI-to-PCI Bridge Interface 257-BGA MICROSTAR (16x16)
Lowest to $616.8359
Texas Instruments
IC INTERFACE SPECIALIZED 209BGA / PCI-to-PCI Bridge Interface 209-BGA MICROSTAR (16x16)
Lowest to $0.0446
NXP / Nexperia
IC INTFACE SPECIALIZED 81LFBGA / PCI Express MAX to PCI Express PHY Interface 81-LFBGA (9x9)
Lowest to $14.8829
Texas Instruments
IC INTERFACE SPECIALIZED 48VQFN / Desktop, Notebook PCs Interface 48-VQFN (7x7)
Lowest to $3.3877

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2543 $61.2715
10+ $10.0548 $100.5480
16+ $9.7406 $155.8496
22+ $9.4264 $207.3808
28+ $9.1122 $255.1416
37+ $8.1695 $302.2715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess