EN
  • EN
  • DE

TMDSDSK6416

Part No TMDSDSK6416
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description DSP STARTER KIT TMS320C6416 / TMS320C6416 DSP Starter Kit C6000™ DSP Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C6000™
Product Status Obsolete
Board Type Evaluation Platform
Type DSP
Platform DSP Starter Kit
Utilized IC / Part TMS320C6416
Mounting Type Fixed
Contents Board(s) , Cable(s) , Power Supply
Base Product Number TMDS
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341830-TMDSDSK6416
Ultra Librarian 3D Model Ultra Librarian TMDSDSK6416 CAD Model

Description

Product Overview: TMDSDSK6416 from Texas Instruments

The TMDSDSK6416 is a robust development platform designed by Texas Instruments, tailored for high-performance Digital Signal Processing (DSP) applications. This development kit serves as an ideal starting point for engineers and developers working on DSP solutions that require intensive computational capabilities and high-speed data processing.

Key Features

  • Powerful DSP Core: At the heart of the TMDSDSK6416 is the TMS320C6416 DSP, which is a part of the TMS320C64x DSP family known for its high-performance processing capabilities. The TMS320C6416 runs at a clock speed of up to 1 GHz, delivering up to 8000 MIPS (Million Instructions Per Second), which makes it suitable for demanding applications such as imaging, telecom, and audio processing.
  • On-board Memory: The development kit comes with ample on-board memory, including SDRAM and Flash memory, which allows developers to run complex programs and handle large datasets without the need for external memory components.
  • Expansion Capabilities: The TMDSDSK6416 features a host of peripherals and interfaces, including Ethernet, Host-Port Interface (HPI), I2C bus, and multiple McBSPs (Multichannel Buffered Serial Ports), which provide flexibility for connecting a wide range of external devices and modules for system expansion.
  • Software Support: Texas Instruments provides extensive software support for the TMDSDSK6416, including the Code Composer Studio Integrated Development Environment (IDE) and DSP/BIOS. This support ensures a seamless development experience and helps in reducing time to market.
  • Debugging Features: The kit includes JTAG connectivity for real-time debugging and performance tuning. This feature is critical for developers to troubleshoot and optimize their applications.
  • Comprehensive Documentation: Texas Instruments provides detailed documentation, including user guides, application notes, and data sheets, which facilitate easy setup and rapid development.

Applications

The TMDSDSK6416 is suited for a variety of applications, particularly those requiring intensive signal processing tasks. It is widely used in sectors such as telecommunications, medical imaging, audio processing, and industrial control systems. With its high-speed processing capabilities and flexible interfacing options, the TMDSDSK6416 is an excellent choice for developing advanced DSP-based systems.

You May Also Be Interested in

Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess