EN
  • EN
  • DE

TMDSIDK574

Part No TMDSIDK574
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description DEV KIT FOR AM574X ARM FAMILY / AM574x Sitara™ ARM® Cortex®-A15 MPU Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Sitara™
Package Box
Board Type Evaluation Platform
Type MPU
Core Processor ARM® Cortex®-A15
Utilized IC / Part AM574x
Mounting Type Fixed
Contents Board(s) , Cable(s) , Accessories
Base Product Number TMDSIDK574
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8473.30.1180
Win Source Part Number 1341912-TMDSIDK574
Ultra Librarian 3D Model Ultra Librarian TMDSIDK574 CAD Model

Description

Introducing the TMDSIDK574 from Texas Instruments

The TMDSIDK574 is a highly integrated development kit designed by Texas Instruments (TI), a leader in semiconductor solutions. This development kit is specifically tailored for industrial applications, providing a robust platform for the development and testing of embedded processors and microcontrollers.

The core of the TMDSIDK574 is built around the powerful Sitara™ AM574x processors, which are part of the Sitara processor family. These processors are known for their high performance, rich multimedia capabilities, and low-power architecture, making them ideal for a wide range of industrial applications such as human-machine interfaces (HMIs), automation controllers, and industrial communication gateways.

The development kit comes equipped with a variety of features that accelerate the development process:

  • A full-featured evaluation board that showcases the capabilities of the AM574x processors.
  • On-board connectivity options including Gigabit Ethernet, USB, and HDMI, allowing for easy integration with a range of peripherals and displays.
  • Advanced multimedia support with an integrated graphics processing unit (GPU) and dedicated video processing hardware.
  • Extensive industrial protocol support, including EtherCAT, PROFIBUS, and others, to facilitate seamless integration in industrial settings.
  • Access to TI's Code Composer Studio™ integrated development environment (IDE) and a comprehensive suite of software tools and libraries.

Developers can take advantage of the TMDSIDK574 kit's modular design to experiment with different configurations and expand the system's capabilities. The inclusion of a pre-installed Linux operating system and the option to use other real-time operating systems (RTOS) provides flexibility in software development and deployment.

With the TMDSIDK574, Texas Instruments continues its commitment to providing innovative solutions that streamline product development and enable engineers to bring their industrial applications to market more quickly and efficiently.

Whether you are developing cutting-edge industrial automation systems or sophisticated control applications, the TMDSIDK574 development kit offers the performance, flexibility, and tools necessary to succeed in today's dynamic industrial landscape.

You May Also Be Interested in

Cirrus Logic Inc.
KIT DEVELOPMENT EP9315 ARM9 / Embedded Processor Development System for EP9315 and EP9312
Need more? Email Us
Silicon Labs
DEV KIT F220/221/226/230/231/236 / C8051F220/C8051F221/C8051F226/C8051F230/C8051F231/C8051F236 Microcontroller Development Kit 2MHz CPU Win 98 SE
Need more? Email Us
Analog Devices Inc.
KIT EZLITE ADZS-BF549
Need more? Email Us
STMicroelectronics
STM3220G-EVAL evaluation board
Need more? Email Us
Texas Instruments
CTRL CARD DELFINO C28343 DIM168 / C28346 Microcontroller ControlCARD 300MHz CPU 256KB RAM 64KB EEPROM
Need more? Email Us
NXP / Nexperia
Freescale - TWR-S08LL64-KIT - Development Kit | TOWER SYSTEM MCF5225X EVAL BRD
Lowest to $89.6358
Olimex LTD
NXP ARM LPC1227 CORTEX M0 PROTO / LPC1227 Microcontroller Development Board 12MHz/45MHz CPU 8KB RAM 128KB Flash
Need more? Email Us
Silicon Labs
DEV KIT FOR C8051F330/F331 / C8051F330/C8051F330D/C8051F331/C8051F332/C8051F333/C8051F334/C8051F335 Microcontroller Development Kit 3.0625MHz CPU Win 2000
Lowest to $125.6130
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $73.1680

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess