EN
  • EN
  • DE

TMDSLCDK138

Part No TMDSLCDK138
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description OMAP-L138 EVAL BRD / OMAP-L138 OMAP™ DSP Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series OMAP™
Package Box
Board Type Evaluation Platform
Type DSP
Utilized IC / Part OMAP-L138
Mounting Type Fixed
Contents Board(s)
Base Product Number TMDSLCDK138
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 1341737-TMDSLCDK138
Ultra Librarian 3D Model Ultra Librarian TMDSLCDK138 CAD Model

Description

The TMDSLCDK138 is a highly capable development kit from Texas Instruments, designed to provide a robust platform for developers and engineers working on embedded systems. This development kit is specifically tailored for those seeking to create sophisticated applications that require high-performance signal processing capabilities.

Key Features

  • High-Performance DSP: At the heart of the TMDSLCDK138 is a powerful digital signal processor (DSP), which is capable of handling complex algorithms and processing tasks at high speeds, making it ideal for real-time applications.
  • Integrated Peripherals: The development kit comes equipped with a range of built-in peripherals, including audio and video interfaces, which enable developers to build multimedia applications without the need for additional hardware.
  • Flexible Connectivity: With a variety of connectivity options such as USB, Ethernet, and serial ports, the TMDSLCDK138 offers developers the flexibility to interface with a wide array of external devices and systems.
  • Expandable Memory: To support applications that require extensive data processing and storage, the kit includes options for expandable memory, ensuring that developers have the resources they need to manage large datasets.
  • Easy-to-Use Software Tools: Texas Instruments provides a comprehensive suite of software tools to accompany the TMDSLCDK138. These tools simplify the development process, allowing for faster prototyping and debugging.

Applications

The TMDSLCDK138 development kit is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial control systems
  • Medical imaging
  • Audio processing and synthesis
  • Video processing and analytics
  • Communications infrastructure

Conclusion

With its powerful DSP core, comprehensive set of peripherals, and extensive connectivity options, the TMDSLCDK138 from Texas Instruments stands out as an excellent choice for developers aiming to create cutting-edge embedded systems. Whether for industrial, medical, or multimedia applications, this development kit provides a solid foundation for innovation and product development.

You May Also Be Interested in

Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Cirrus Logic Inc.
KIT DEVELOPMENT EP9315 ARM9 / Embedded Processor Development System for EP9315 and EP9312
Need more? Email Us
Silicon Labs
KIT DEV C8051F53XA, C8051F52XA / C8051F52xA/C8051F53xA Microcontroller Development Kit 0.1914MHz CPU Win 2000
Lowest to $122.1678
Cypress Semiconductor Corp
KIT DEV FOR ENCORE III / CY7C64215-28PVXC/CY7C64215-56LFXC Application Processor and SOC Development Kit
Need more? Email Us
Future Designs Inc.
BOARD FOR LPC2103 48-LQFP / USB-DONGLE AND DERIVATIVE BOARDS
Need more? Email Us
Analog Devices Inc.
KIT EVAL EZ LITE ADZS-BF592
Need more? Email Us
Maxim Integrated
KIT IC EVALUATION MPU/RTC / soft microcontroller module Board
Need more? Email Us
NXP / Nexperia
Freescale - TWR-S08LL64-KIT - Development Kit | TOWER SYSTEM MCF5225X EVAL BRD
Lowest to $89.6358
Silicon Labs
DEV KIT F220/221/226/230/231/236 / C8051F220/C8051F221/C8051F226/C8051F230/C8051F231/C8051F236 Microcontroller Development Kit 2MHz CPU Win 98 SE
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess