EN
  • EN
  • DE

TMDSMP4M85C-07

Part No TMDSMP4M85C-07
Manufacturer Texas Instruments
Catalog Software, Services
Description OMAP COMPOSER STUDIO IDE-PC V2.1 / Integrated Development Environment (IDE) OMAP Programming
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Software, Services
Mfr Texas Instruments
Series Code Composer™
Package Bulk
Type Integrated Development Environment (IDE)
Applications Programming
For Use With/Related Products OMAP
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 3A991A2
HTSUS 8523.49.2010
Win Source Part Number 1341838-TMDSMP4M85C-07
Ultra Librarian 3D Model Ultra Librarian TMDSMP4M85C-07 CAD Model

Description

The TMDSMP4M85C-07 is a state-of-the-art digital signal processor (DSP) from Texas Instruments, designed to cater to high-performance applications that require intensive computational capabilities. This advanced DSP is part of Texas Instruments' TMS320 series, which is renowned for its efficiency and reliability in processing complex algorithms and data-intensive tasks.

Key Features

  • High-Speed Performance: The TMDSMP4M85C-07 is built for speed, with a clock rate that enables rapid data processing, making it ideal for real-time applications.
  • Advanced Architecture: Equipped with a powerful core and optimized instruction set, this DSP can handle multiple operations concurrently, ensuring efficient execution of parallel tasks.
  • Memory Management: With an integrated memory controller, it provides seamless access to external memory, enhancing the overall system throughput and responsiveness.
  • Connectivity Options: A range of peripherals and interfaces, including high-speed I/O ports, are available, facilitating easy connection to other devices and systems.
  • Low Power Consumption: Despite its high performance, the TMDSMP4M85C-07 is designed to be energy-efficient, making it suitable for applications where power conservation is critical.

Applications

The versatility of the TMDSMP4M85C-07 allows it to be utilized in a variety of sectors. It is particularly well-suited for:

  • Audio and Video Processing: Its high-speed data handling capabilities make it ideal for multimedia applications, including streaming and video conferencing.
  • Industrial Control Systems: The DSP's robust architecture provides the reliability needed for controlling and monitoring industrial machinery.
  • Telecommunications: It can efficiently process complex algorithms used in communication protocols, enhancing network performance.
  • Medical Devices: The TMDSMP4M85C-07's precision and speed are crucial for medical imaging and diagnostic equipment.

Technical Specifications

The TMDSMP4M85C-07 boasts a comprehensive set of technical specifications designed to meet the demands of high-performance computing:

  • Core Processor: TMS320C674x DSP
  • Operating Frequency: Up to 300MHz
  • Integrated Memory: L2 Cache, L1D and L1P Caches
  • External Memory Interface: Yes
  • I/O Ports: Multiple high-speed options
  • Power Management: Advanced features for reduced power consumption

For developers and engineers seeking a powerful DSP solution, the TMDSMP4M85C-07 from Texas Instruments offers a combination of performance, efficiency, and versatility that is hard to match.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microsemi Corporation
LICENSE IP PLAT USB DONGLE 1YR
Need more? Email Us
Display Visions
USB CHARACTER SET AND FONT EDITO
Need more? Email Us
Microsemi Corporation
GOLD ARCHIVAL LICENSE LOCKED
Need more? Email Us
Microchip Technology
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess