EN
  • EN
  • DE

TMDSPLCKIT-V3

Part No TMDSPLCKIT-V3
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description KIT DEV C2000 PWR LINE MODEM  /  TMS320F28027 Transceiver, Powerline Communication Interface Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Series C2000™, Piccolo™
Package Box
Product Status Obsolete
Type Interface
Function Transceiver, Powerline Communication
Embedded Yes, MCU, 32-Bit
Utilized IC / Part TMS320F28027
Supplied Contents Board(s), Cable(s), Power Supply, Accessories
Base Product Number TMDS
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Other Names 296-28547,TMDSPLCKIT-V2,TMDSPLCKITV3
Standard Package 1
Win Source Part Number 1145498-TMDSPLCKIT-V3
Ultra Librarian 3D Model Ultra Librarian TMDSPLCKIT-V3 CAD Model

Description

The TMDSPLCKIT-V3 by Texas Instruments is a state-of-the-art development platform designed to facilitate the creation and testing of advanced digital signal processing applications. This third version of the popular development kit series offers an array of features and enhancements that make it an indispensable tool for engineers and developers working in areas such as industrial control, communication, and audio processing.

Key Features

  • High-Performance Processor: At the heart of the TMDSPLCKIT-V3 lies a powerful DSP engine, capable of executing complex algorithms and processing tasks with remarkable speed and efficiency.
  • Robust Development Environment: The kit comes with an integrated development environment (IDE) that includes code generation tools, debuggers, and emulators, providing a seamless experience from development to deployment.
  • Extensive Connectivity Options: With a wide range of connectivity options, including USB, Ethernet, and various serial interfaces, this kit offers the flexibility needed to integrate with existing systems and peripherals.
  • Modular Design: Its modular design allows for easy expansion and customization, enabling developers to add their own modules and components to tailor the kit to specific project requirements.
  • Comprehensive Software Support: The TMDSPLCKIT-V3 is backed by Texas Instruments' extensive software libraries and support, allowing developers to leverage optimized algorithms and routines to accelerate development.

Applications

The versatility of the TMDSPLCKIT-V3 makes it suitable for a wide array of applications. Engineers can use this kit to develop solutions for:

  • Advanced motor control systems
  • Audio and voice processing
  • Wireless and wired communication systems
  • Real-time analytics and control applications

Why Choose TMDSPLCKIT-V3?

With its powerful processing capabilities, comprehensive development tools, and robust support, the TMDSPLCKIT-V3 is an excellent choice for professionals looking to push the boundaries of digital signal processing. Whether for research, prototyping, or product development, this kit provides the resources needed to bring sophisticated DSP applications to life quickly and effectively.

You May Also Be Interested in

Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess