EN
  • EN
  • DE

TMDX470R1054-17GJZ

Part No TMDX470R1054-17GJZ
Manufacturer Texas Instruments
Catalog Development Boards, Kits, Programmers - Accessories
Description TMDX470R1054-17GJZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Texas Instruments
Package Box
Product Status Obsolete
Base Product Number TMDX470
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1140
Win Source Part Number 1341875-TMDX470R1054-17GJZ
Ultra Librarian 3D Model Ultra Librarian TMDX470R1054-17GJZ CAD Model

Description

The TMDX470R1054-17GJZ is a highly sophisticated and versatile microcontroller unit (MCU) from Texas Instruments, designed to cater to the demanding needs of modern embedded systems. This MCU is part of the Hercules™ series, which is renowned for its robust safety features, making it an ideal choice for critical applications in automotive, industrial, and medical fields.

Key Features

  • High-Performance CPU: At the core of the TMDX470R1054-17GJZ is a powerful ARM Cortex-R4F CPU, capable of running at speeds up to 220MHz. This processor is designed for real-time operations and offers a balanced combination of efficiency and processing power.
  • Advanced Safety Features: The MCU includes a range of built-in safety mechanisms such as Error Correction Code (ECC) on both flash and RAM, a built-in self-test for CPU and memory, and lockstep CPUs for redundant processing, ensuring high reliability for safety-critical applications.
  • Memory and Storage: It comes equipped with 1MB of integrated flash memory and 192KB of data RAM, providing ample space for complex applications and data storage requirements.
  • Rich Peripherals: The device boasts an extensive set of peripherals including CAN, Ethernet, USB, and multiple serial communication interfaces. These features facilitate easy integration into a wide array of systems and ensure versatile connectivity options.
  • Development Support: Texas Instruments provides comprehensive development support for the TMDX470R1054-17GJZ with software libraries, development kits, and a robust ecosystem of tools that simplify the development process and reduce time to market.

Applications

The TMDX470R1054-17GJZ is designed to operate in environments that require high reliability and fault tolerance. Its features make it suitable for applications such as advanced driver-assistance systems (ADAS), industrial control systems, aircraft control systems, and sophisticated medical equipment.

Overall, the TMDX470R1054-17GJZ from Texas Instruments is a testament to the company's commitment to providing high-quality, reliable, and feature-rich components for the most demanding applications in the electronics industry.

You May Also Be Interested in

NXP / Nexperia
USB TAP DSC FOR HAWK HYBRID
Need more? Email Us
Adafruit Industries LLC
STEMMA CABLE - 150MM/6 LONG 4 PI
Lowest to $1.3783
Maxim Integrated
IC BRIDGE USB TO 1-WIRE RJ11
Lowest to $116.5414
Adafruit Industries LLC
Blank SMT Storage Pages for 12 strips of 8mm Tape - 5 Pages
Need more? Email Us
Texas Instruments
BOOSTER PACK LED C2000
Need more? Email Us
Tag-Connect
PLUG-OF-NAILS 10-PIN W/ LEGS 8"
Lowest to $79.4075
OSRAM Opto Semiconductors Inc.
USB INTERFACE BOARD - PC LINK
Need more? Email Us
Amd
USB DONGLE AMD LICENSE CERT ID
Need more? Email Us
TT Electronics
BOARD CALIBR CIRCUIT PCB MNT
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess