EN
  • EN
  • DE

TMDX570LS31HDK

Part No TMDX570LS31HDK
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description HERCULES DEV KIT TMS570LS EVAL / TMS570LS Hercules Development Kit Hercules™ ARM® Cortex®-R4F MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Hercules™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-R4F
Platform Hercules Development Kit
Utilized IC / Part TMS570LS
Mounting Type Fixed
Contents Board(s) , Cable(s) , Power Supply, Accessories
Base Product Number TMDX570
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341767-TMDX570LS31HDK
Ultra Librarian 3D Model Ultra Librarian TMDX570LS31HDK CAD Model

Description

The TMDX570LS31HDK is a highly-integrated development kit designed by Texas Instruments to support the Hercules™ RM57Lx and TMS570LS31x/21x series of safety microcontrollers. This development kit is specifically engineered for automotive and industrial applications that require compliance with safety standards such as IEC 61508 and ISO 26262.

Key Features

  • High-Performance MCU: At the heart of the TMDX570LS31HDK is a powerful ARM Cortex-R5 based MCU, optimized for high-reliability and safety-critical applications.
  • Comprehensive Development Package: The kit includes a development board, Code Composer Studio™ IDE, HALCoGen peripheral configuration tool, and safety demo software, providing a complete environment for system development and testing.
  • Advanced Safety Features: The Hercules™ MCU family offers built-in safety features such as ECC (Error Correction Code), lockstep CPUs, and BIST (Built-in Self-Test) for RAMs, designed to detect and respond to faults, ensuring safe operation.
  • Extensive I/O Capabilities: The development board is equipped with a range of peripherals including CAN, Ethernet, LIN, and FlexRay interfaces, making it suitable for a variety of communication requirements.
  • Flexible Power Supply: The kit is designed to operate with a wide range of power supplies, from 5V to 12V, accommodating various user scenarios and testing environments.

Development Tools and Support

The TMDX570LS31HDK is supported by an extensive suite of tools for development. The included Code Composer Studio™ IDE integrates compiler, debugger, and profiler in a single environment. HALCoGen enables easy peripheral configuration, while the HET IDE facilitates programming of the high-end timer co-processor, enhancing real-time control capabilities.

Applications

With its robust design and advanced safety features, the TMDX570LS31HDK is ideal for developing systems for automotive safety, industrial control, motor control, and other applications demanding high levels of reliability and safety assurance.

Getting Started

New users can quickly begin development with the TMDX570LS31HDK thanks to comprehensive documentation, user guides, and technical support provided by Texas Instruments. The development kit serves as an excellent starting point for engineers looking to create secure and reliable applications in safety-critical environments.

You May Also Be Interested in

M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess