EN
  • EN
  • DE

TMDX570LS31USB

Part No TMDX570LS31USB
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description HERCULES DEV KIT TMS570LS EVAL / TMS570LS Hercules Development Kit Hercules™ ARM® Cortex®-R4F MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Hercules™
Package Box
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-R4F
Platform Hercules Development Kit
Utilized IC / Part TMS570LS
Mounting Type Fixed
Contents Board(s) , Cable(s) , Accessories
Base Product Number TMDX570
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341775-TMDX570LS31USB
Ultra Librarian 3D Model Ultra Librarian TMDX570LS31USB CAD Model

Description

The TMDX570LS31USB by Texas Instruments is a robust development tool designed to help engineers and developers unlock the full potential of the Hercules™ microcontroller platform. This product specifically targets the RM57Lx and TMS570LS31x/21x series of microcontrollers, which are known for their high performance and safety features, making them ideal for applications in automotive, industrial, and other safety-critical systems.

Key Features

  • Integrated Development Environment (IDE): The TMDX570LS31USB is compatible with Texas Instruments’ Code Composer Studio™, which provides a comprehensive development environment with advanced debugging and profiling tools.
  • JTAG Emulation: The board includes an integrated XDS100v2 JTAG emulator, eliminating the need for an external JTAG tool and simplifying the development setup.
  • Extensive Connectivity: With a range of onboard connectivity options including USB, Ethernet, and CAN, developers can easily simulate various communication scenarios and integrate the microcontroller with other systems.
  • Onboard Resources: The development kit comes equipped with multiple LEDs, buttons, and a host of I/O interfaces to facilitate user interaction and real-time testing.
  • Software Support: Texas Instruments offers an extensive software ecosystem including HALCoGen for hardware abstraction layer code generation, and SafeTI™ diagnostic libraries to help meet functional safety requirements.

Applications

The TMDX570LS31USB is specifically designed for developers working on safety-critical applications. This includes, but is not limited to, automotive safety systems such as Anti-lock Braking Systems (ABS), Electronic Stability Control (ESC), and airbag systems. It is also suitable for industrial applications like motor control, process control, and automation where system reliability and safety are paramount.

Package Contents

Each TMDX570LS31USB development kit includes the development board for the TMS570LS31x/21x microcontroller, a USB cable for power and communication, and documentation to jumpstart the development process. Additionally, users have access to technical support and online resources to facilitate a smooth development experience.

You May Also Be Interested in

Analog Devices Inc.
KIT EZLITE ADZS-BF549
Need more? Email Us
NXP / Nexperia
Freescale - TWR-S08LL64-KIT - Development Kit | TOWER SYSTEM MCF5225X EVAL BRD
Lowest to $89.6358
Olimex LTD
NXP ARM LPC1227 CORTEX M0 PROTO / LPC1227 Microcontroller Development Board 12MHz/45MHz CPU 8KB RAM 128KB Flash
Need more? Email Us
Texas Instruments
Experimenter Board Quick Start
Lowest to $57.9881
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Silicon Labs
KIT DEV C8051F920,F921,F930,F931 / C8051F930/C8051F931/C8051F920/C8051F921 Microcontroller Development Kit 0.032768MHz/20MHz/24.5MHz CPU Win 2000
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $73.1680
Silicon Labs
KIT DEV FOR C8051T61X MCU'S / C8051T610/C8051T611/C8051T612/C8051T613/C8051T614/C8051T615/C8051T616 /C8051T617 Microcontroller Development Kit 24.5MHz CPU Win 2000
Lowest to $259.8171
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess