EN
  • EN
  • DE

TMDXCNCD28035

Part No TMDXCNCD28035
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description CONTROLCARD TMS320F28035 EVAL BD / TMS320F28035 controlCARD C2000™, Piccolo™ C28x DSP Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C2000™, Piccolo™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type DSP
Core Processor C28x
Platform controlCARD
Utilized IC / Part TMS320F28035
Mounting Type Fixed
Contents Board(s)
Base Product Number TMDX
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341853-TMDXCNCD28035
Ultra Librarian 3D Model Ultra Librarian TMDXCNCD28035 CAD Model

Description

The TMDXCNCD28035 is a powerful and versatile microcontroller product from Texas Instruments, designed for a wide range of industrial applications. This product is part of the C2000™ Piccolo™ family, known for its real-time control capabilities and advanced peripherals tailored for control applications.

Key Features

  • High-Performance Processing: At the heart of the TMDXCNCD28035 is a 32-bit CPU, the TMS320C28x, which provides 60 MHz of processing power. This allows for fast and efficient handling of complex algorithms and control tasks.
  • Integrated Control Peripherals: The microcontroller includes a variety of peripherals that are optimized for control applications. These include high-resolution PWM outputs, analog-to-digital converters (ADCs), and capture inputs.
  • Robust Connectivity: To ensure seamless communication in industrial environments, the TMDXCNCD28035 offers multiple communication interfaces such as I2C, SPI, UART, and CAN, providing flexibility in system design and integration.
  • Enhanced Control Algorithms: With the integrated Viterbi/Complex Math Unit (VCU), the TMDXCNCD28035 is capable of executing complex control algorithms, including digital signal processing (DSP) functions, with high efficiency.
  • Development Support: Texas Instruments provides extensive development support for the TMDXCNCD28035, including software libraries, example code, and a dedicated development kit to accelerate the design process.

Applications

The versatility of the TMDXCNCD28035 makes it suitable for a variety of applications, particularly those requiring precise control and real-time performance. These applications include:

  • Motor control (AC induction, BLDC, stepper, and more)
  • Renewable energy systems (solar inverters, wind turbines)
  • Power supplies and converters
  • Industrial automation and robotics

Conclusion

The TMDXCNCD28035 is a testament to Texas Instruments' commitment to providing advanced microcontroller solutions. With its powerful CPU, specialized peripherals, and extensive development support, this product stands out as an excellent choice for engineers looking to create sophisticated control systems with high reliability and performance.

You May Also Be Interested in

STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess