EN
  • EN
  • DE

TMDXEZ28335

Part No TMDXEZ28335
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description EZDSP TMS320F28335 EVAL BRD / TMS320F28335 eZdsp™ C2000™, Delfino™ C28x DSP Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C2000™, Delfino™
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type DSP
Core Processor C28x
Platform eZdsp™
Utilized IC / Part TMS320F28335
Mounting Type Fixed
Contents Board(s) , Cable(s) , Power Supply
Base Product Number TMDX
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341707-TMDXEZ28335
Ultra Librarian 3D Model Ultra Librarian TMDXEZ28335 CAD Model

Description

The Texas Instruments TMDXEZ28335 is a high-performance, power-efficient, floating-point digital signal processor (DSP) product designed to meet the rigorous demands of modern embedded processing applications. This product is part of the TMS320C2833x series of DSPs that offer an optimal blend of features to support a variety of complex applications in industrial, automotive, and consumer electronics markets.

Key Features

  • High-Performance Processing: With a core frequency of up to 150 MHz, the TMDXEZ28335 provides exceptional performance for time-sensitive tasks, making it ideal for control-oriented applications.
  • Memory: The device includes 516 KB of on-chip RAM and 128 KB of flash memory, facilitating efficient data storage and quick access to frequently used instructions.
  • Peripheral Set: It boasts a rich set of peripherals including PWM outputs, capture inputs, QEP circuits, a 12-bit ADC, and a CAN module, providing versatile interfacing options.
  • Enhanced Control Peripherals: Enhanced PWM and capture modules make it perfect for motor control and other real-time applications.
  • Floating-Point Unit (FPU): The integrated FPU supports single-precision floating-point operations, which simplifies math-intensive tasks and improves performance.
  • Code Compatibility: The TMDXEZ28335 maintains code compatibility with previous C2000 devices, allowing for easier software reuse and faster time-to-market.
  • JTAG Emulation: Features a standard JTAG interface for real-time debugging and emulation, which is essential for development and troubleshooting.

Applications

The TMDXEZ28335 is adept at handling a wide range of applications, thanks to its robust processing capabilities and extensive peripheral integration. It is particularly well-suited for:

  • Industrial motor drives and control systems
  • Renewable energy systems like solar inverters and wind turbine controllers
  • Automotive control systems, including EV and HEV powertrains
  • Power supplies and converters
  • Advanced digital audio processing

Support and Resources

Developers can access extensive support through Texas Instruments' online resources, including technical documentation, software tools, reference designs, and an active community forum. This support ecosystem ensures that integrating the TMDXEZ28335 into your project will be as seamless as possible.

You May Also Be Interested in

Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess