EN
  • EN
  • DE

TMDXHVMTRKIT5X

Part No TMDXHVMTRKIT5X
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description KIT DEV HIGH VOLT MOTOR CTRL / TMS320F2805x Motor Controller/Driver Power Management Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Series C2000™, Piccolo™
Package Box
Product Status Obsolete
Type Power Management
Function Motor Controller/Driver
Embedded Yes, MCU, 32-Bit
Utilized IC / Part TMS320F2805x
Supplied Contents Board(s)
Base Product Number TMDXHVMTRKIT5
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341915-TMDXHVMTRKIT5X
Ultra Librarian 3D Model Ultra Librarian TMDXHVMTRKIT5X CAD Model

Description

The TMDXHVMTRKIT5X from Texas Instruments is a high-performance motor control kit designed for developers and engineers who are looking to create advanced motor control applications. This comprehensive kit serves as a development platform for high voltage motor control and power applications, providing a robust hardware base along with a suite of software tools to expedite the design process.

Key Features

  • High Voltage Capabilities: The kit is capable of handling motor applications that operate at high voltages, making it suitable for industrial-grade projects.
  • Advanced Motor Control: It includes advanced control algorithms that are optimized for a variety of motor types, including induction motors, permanent magnet synchronous motors (PMSM), and brushless DC motors (BLDC).
  • Integrated Development Environment: The kit is supported by Texas Instruments' Code Composer Studio™ IDE, which provides an easy-to-use development environment for coding, debugging, and testing.
  • Real-Time Debugging: With real-time data monitoring and control, developers can fine-tune motor parameters and behaviors on-the-fly.
  • Extensive Documentation: Texas Instruments provides comprehensive documentation, including datasheets, user guides, and application notes to facilitate the development process.

Applications

The TMDXHVMTRKIT5X is ideal for a wide range of high voltage motor control applications, including:

  • Industrial drives
  • Commercial and residential HVAC systems
  • Electric pumps and fans
  • Electric vehicles (EVs) and hybrid electric vehicles (HEVs)

What's Included in the Kit?

The kit comes with all the necessary components to get started with high voltage motor control development:

  • ControlCARD with a high-performance microcontroller
  • High voltage motor inverter module
  • Graphical user interface (GUI) for easy parameter adjustments and monitoring
  • Sample software and example code to jumpstart development

With its powerful features and extensive support, the Texas Instruments TMDXHVMTRKIT5X is an excellent choice for professionals looking to build sophisticated, high voltage motor control systems.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Nuvoton Technology Corporation of America
AUDIO BASE BOARD + NAU8501YG DAU
Need more? Email Us
Trinamic Motion Control GmbH
BREAKOUTBOARD WITH TMC5160
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess