EN
  • EN
  • DE

TMP114AIYMTR

Part No TMP114AIYMTR
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description 0.15-MM HEIGHT, 1.2-V CAPABLE TE / Temperature Sensor Digital, Local -40°C ~ 125°C 16 b 4-PICOSTAR (0.76x0.76)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Texas Instruments
Package Tape & Reel
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type 2-Wire Serial, I2C/SMBUS
Voltage - Supply 1.08V ~ 1.98V
Resolution 16 b
Features One-Shot, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±3°C (±5°C)
Test Condition -10°C ~ 85°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 4-XFBGA, DSBGA
Supplier Device Package 4-PICOSTAR (0.76x0.76)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMP114AIYMTR,296-TMP114AIYMTRDKR,296-TMP114AIYMTRCT
Standard Package 3,000
Win Source Part Number 1127785-TMP114AIYMTR
Ultra Librarian 3D Model Ultra Librarian TMP114AIYMTR CAD Model

Description

Product Overview: Texas Instruments TMP114AIYMTR

The Texas Instruments TMP114AIYMTR is a state-of-the-art temperature sensor designed to offer high-precision temperature measurements in a variety of applications. This sensor is part of Texas Instruments' renowned TMP114 family, known for its accuracy and reliability in temperature sensing.

Key Features

  • Accuracy: The TMP114AIYMTR provides an impressive accuracy of ±0.1°C from -20°C to 50°C and ±0.25°C from -40°C to 125°C, ensuring precise temperature readings for critical applications.
  • Low Power Consumption: This sensor is optimized for low power consumption, making it ideal for battery-powered and portable applications. It operates in a range of 1.8V to 3.6V supply voltage.
  • Digital Output: It features an I2C interface for easy digital communication, which simplifies integration with microcontrollers and other digital systems.
  • Small Form Factor: The device comes in a compact 6-pin WSON package, allowing for integration into space-constrained designs without sacrificing performance.
  • Wide Temperature Range: The TMP114AIYMTR is capable of measuring temperatures from -40°C to +125°C, accommodating a broad range of environmental conditions.
  • Programmable Temperature Limits: Users can program temperature alert limits, enabling the sensor to trigger an alert when temperatures exceed specified thresholds.

Applications

The TMP114AIYMTR is versatile and can be used across various industries and applications. It is particularly well-suited for:

  • Industrial control systems
  • Environmental monitoring
  • Medical equipment
  • Consumer electronics
  • Internet of Things (IoT) devices

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TMP114AIYMTR is no exception, with its robust design and manufacturing process ensuring consistent performance and longevity. Whether for professional, industrial, or personal projects, this temperature sensor is an excellent choice for those in need of a reliable and precise temperature monitoring solution.

You May Also Be Interested in

Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-6
Lowest to $6.5283
Texas Instruments
LM77 9-Bit +Sign Digital Temperature Sensor and Thermal Window Comparator ith Two-Wire Interface | SENSOR DIGITAL -55C-125C 8VSSOP
Lowest to $2.8264
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-5
Lowest to $7.6443
Texas Instruments
±1°C Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $2.8757
Analog Devices Inc.
Serial Digital Output Thermometers | SENSOR DIGITAL -40C-100C TO92-3
Lowest to $2.7390
Maxim Integrated
1-Wire Digital Temperature Sensor with 1Kb Lockable EEPROM | SENSOR DIGITAL -55C-125C 8UMAX
Lowest to $8.8374
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $3.6600
Texas Instruments
±1°C TEMPERATURE SENSOR with Series-R, η-Factor, and Automatic Beta Compensation
Lowest to $0.7612
Analog Devices Inc.
SENSOR DIGITAL -40C-120C 16QSOP
Lowest to $5.2271

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2570 $51.9110
54+ $1.8519 $100.0026
84+ $1.7941 $150.7044
116+ $1.7362 $201.3992
149+ $1.6783 $250.0667
200+ $1.5047 $300.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,753 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess