EN
  • EN
  • DE

AD7415ARTZ-1REEL7

Part No AD7415ARTZ-1REEL7
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description 0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type I²C/SMBus
Operating Supply Voltage 2.7 V ~ 5.5 V
Resolution 9 b
Features One-Shot, Output Switch, Shutdown Mode, Sleep Mode
Accuracy - Highest (Lowest) ±1.87°C (±3°C)
Test Condition 40°C (-40°C ~ 85°C)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1137187-AD7415ARTZ-1REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD7415
Introduction Date July 01, 2001
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian AD7415ARTZ-1REEL7 CAD Model

Description

AD7415ARTZ-1REEL7 Temperature Sensor IC

The AD7415ARTZ-1REEL7 is a high-precision, digital temperature sensor IC designed and manufactured by Analog Devices Inc. This compact and efficient sensor provides accurate temperature readings with a digital output, making it an ideal choice for a wide range of applications including industrial control systems, environmental monitoring, and medical devices.

Key Features

  • Temperature Range: The device offers a wide operating temperature range from -40°C to +125°C, allowing it to function in extreme conditions.
  • Accuracy: It boasts a high level of accuracy of ±0.5°C, ensuring precise temperature monitoring and control.
  • Digital Interface: Equipped with a serial I2C interface, the AD7415ARTZ-1REEL7 allows for easy integration into digital systems.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low supply voltage from 2.7V to 5.5V and features a shutdown mode to conserve power when not in use.
  • Small Footprint: The sensor comes in a compact SOT-23 package, making it suitable for space-constrained applications.
  • Programmable Resolution: Users can program the resolution of the temperature readings from 9 to 12 bits, allowing for flexibility in balancing the trade-off between resolution and conversion time.

Applications

  • Environmental Control Systems
  • Computer Peripheral Thermal Protection
  • Industrial Process Control
  • Thermal Management and Protection
  • Portable Electronic Devices

The AD7415ARTZ-1REEL7 is available in a reel package, facilitating efficient assembly for manufacturers, especially when dealing with high-volume production. With its robust design and versatile features, the AD7415ARTZ-1REEL7 from Analog Devices Inc. stands out as a reliable choice for temperature sensing needs in a multitude of technological environments.

You May Also Be Interested in

ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess