EN
  • EN
  • DE

A17501POKATN-SDFUYJE

Part No A17501POKATN-SDFUYJE
Manufacturer Allegro MicroSystems, LLC
Catalog Position Sensors - Angle, Linear Position Measuring
Description EMOTOR DUAL OUTPUT DIFFERENTIAL / Magnetoresistive Sensor Linear Position External Magnet, Not Included PC Pin
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Mfr Allegro MicroSystems
Package Tape & Reel (TR) Cut Tape (CT)
For Measuring Linear Position
Technology Magnetoresistive
Output Analog
Actuator Type External Magnet, Not Included
Resistance 100 Ohms
Voltage - Supply 4V ~ 24V
Mounting Type Through Hole
Termination Style PC Pin
Temperature Range - Operating -40°C ~ 160°C (TA)
Package / Case 4-SSIP
Supplier Device Package 4-SIP
Standard Package 4,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1337806-A17501POKATN-SDFUYJE
Ultra Librarian 3D Model Ultra Librarian A17501POKATN-SDFUYJE CAD Model

Description

The A17501POKATN-SDFUYJE is a Position Sensor for measuring linear position.

  • Sensor Type: Position Sensor
  • Technology: Magnetoresistive
  • Output Type: Analog
  • Actuator Type: External Magnet
  • Resistance: 100 Ohms
  • Voltage - Supply: 4V to 24V
  • Mounting Type: Through Hole
  • Package / Case: 4-SSIP

You May Also Be Interested in

Infineon Technologies
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Need more? Email Us
Allegro MicroSystems, LLC
PROGRAMMABLE ANGLE SENSOR IC WIT
Need more? Email Us
SICK, Inc.
Sensor Linear Position T-Slot Cable
Need more? Email Us
ALPS Electric
SENSOR ROTARY 333DEG SMD
Lowest to $0.7827
OSRAM Opto Semiconductors Inc.
SENSOR ANGLE SMD / Hall Effect Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $5.6053
Allegro MicroSystems, LLC
SENSOR ANGLE 360DEG SOLDER TAB / Hall Effect Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $2.9962
OSRAM Opto Semiconductors Inc.
SENSOR ANGLE SMD / Hall Effect Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $5.9286
Honeywell
POTENTIOMETER
Need more? Email Us
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess