EN
  • EN
  • DE

TMP236AQDBZRQ1

Part No TMP236AQDBZRQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description LOW-POWER HIGH-ACCURACY ANALOG O  /  Temperature Sensor Analog, Local -40°C ~ 125°C 19.5mV/°C SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Sensor Type Analog, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type Analog Voltage
Voltage - Supply 2.3V ~ 5.5V
Resolution 19.5mV/°C
Accuracy - Highest (Lowest) ±2.5°C
Test Condition 0°C ~ 85°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number TMP236
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMP236AQDBZRQ1CT,296-TMP236AQDBZRQ1TR,296-TMP236AQDBZRQ1DKR
Standard Package 3,000
Win Source Part Number 959532-TMP236AQDBZRQ1
Ultra Librarian 3D Model Ultra Librarian TMP236AQDBZRQ1 CAD Model

Description

The TMP236AQDBZRQ1 is a high-precision temperature sensor from Texas Instruments, designed for demanding applications where accurate temperature monitoring is critical. This sensor is part of TI's automotive-grade product lineup, ensuring reliability and performance in harsh environments.

Key Features

  • Precision Temperature Sensing: The TMP236AQDBZRQ1 offers a high level of accuracy, with a typical accuracy of ±0.5°C from -40°C to 125°C, making it ideal for precision temperature monitoring.
  • Wide Operating Range: This temperature sensor operates over a wide temperature range, making it suitable for various applications within the automotive, industrial, and consumer electronics sectors.
  • Low Power Consumption: Designed for energy-sensitive applications, it features a low quiescent current, which helps in reducing the overall power consumption of the system it is integrated into.
  • Small Package Size: The TMP236AQDBZRQ1 comes in a small, surface-mount SOT-23 package that is suitable for space-constrained applications.
  • Automotive Grade: As a Q1 device, it meets the stringent requirements of the automotive industry, including extended temperature and reliability standards.

Applications

The TMP236AQDBZRQ1 is versatile and can be used in a variety of applications. Some of the common applications include:

  • Automotive systems such as engine control units, climate controls, and battery management systems.
  • Industrial equipment monitoring, where precision temperature readings are necessary for process control.
  • Consumer electronics, including computers and peripherals, where thermal management is essential for maintaining performance and safety.

Technical Specifications

The device features an analog output, which provides a linear voltage output that is proportional to the temperature. It also includes built-in self-heating compensation and requires no external calibration for ease of use. The TMP236AQDBZRQ1 is designed to interface seamlessly with analog-to-digital converters (ADCs), microcontrollers, and other digital systems.

Conclusion

Overall, the TMP236AQDBZRQ1 from Texas Instruments offers a robust and reliable solution for temperature monitoring across a broad range of applications. Its precision, low power, and small form factor make it an excellent choice for designers looking to integrate temperature sensing into their automotive or industrial projects.

You May Also Be Interested in

Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.5204
Microchip Technology
SENSOR DIGITAL -40C-125C 16QFN
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Maxim Integrated
SENSOR TEMPERATURE I2C 8UMAX
Lowest to $5.8354
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Texas Instruments
SOT-23 Precision Centigrade Temperature Sensors8 | SENSOR ANALOG -20C-100C SOT23-3
Lowest to $1.6489
Maxim Integrated
SENSOR DIGITAL -55C-125C 8DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3564 $51.6780
300+ $0.3339 $100.1700
465+ $0.3226 $150.0090
670+ $0.3000 $201.0000
870+ $0.2888 $251.2560
1,085+ $0.2775 $301.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess